- Orientation
- Impedance
- Body Material
- Mating Cycles
- Contact Termination
- Connector Type
- Mounting Type
- Packaging
- Factory Lead Time
- Part Status
- Number of Ports
- Connector Style
Attribute column
Manufacturer
Amphenol Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Ingress Protection | Reach Compliance Code | Contact Gender | Housing Color | Body/Shell Style | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Contact Finish Termination | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Characteristic Impedance | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 225-109J-52S Amphenol RF | 22 |
| - | 8 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass; Bronze | Silver | Beryllium Copper | - | - | - | 6GHz | - | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | White | - | - | - | 50Ohm | 2.2/5 | 1 | - | 100 | Solder | 5 pcs - 1 Connector, 1 Contact, 1 Insulator, 1 Lockwasher, 1 Nut | - | White Bronze | RG-405 (.085, .086 Semi Rigid) | Solder | - | - | ROHS3 Compliant | ||
![]() 3FA1-NESJ-C01W0 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 3GHz | - | - | - | - | -40°C~85°C | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Latch Lock | - | - | - | - | - | - | - | - | Green, Leaf | - | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Crimp | - | - | Tin | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | Crimp | - | Code E | - | ||
![]() 919-421P-71S12G Amphenol RF | 25 |
| - | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | - | - | - | 12GHz | - | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | Gold | - | - | - | 75Ohm | MCX | 1 | - | 500 | Crimp | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Insulator | - | Gold | Belden 4855R | Crimp | - | - | ROHS3 Compliant | ||
![]() SMP-FS-C19 Amphenol RF | 58 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 6GHz | - | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | Gold | - | - | - | 50Ohm | SMP | 1 | - | 100 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Gold | RG-178 | Crimp | - | - | RoHS Compliant | ||
![]() 122958 Amphenol RF | 98 |
| Datasheet | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | - | - | 11GHz | - | - | - | 500V | -65°C~165°C | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | - | - | - | Silver | - | - | - | 50Ohm | TNC | 1 | - | 500 | Solder | - | 0.18dB | Nickel | - | Solder | - | Extended Insulation | ROHS3 Compliant | ||
![]() 925-201J-51S Amphenol RF | 35 |
| Datasheet | 8 Weeks | Panel Mount, Threaded | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | Silver | - | - | - | 50Ohm | SMPM | 1 | - | 100 | Solder | - | - | - | - | Solder | - | Extended Insulation, Smooth Bore | RoHS Compliant | ||
![]() 456-107-ANF Amphenol ICC (Commercial Products) | In Stock | - | - | - | BOARD | - | - | - | - | - | NO | GOLD | BERYLLIUM COPPER/PHOSPHOR BRONZE | - | POLYETHYLENE | STRAIGHT | 1GHz | - | - | - | - | e4 | no | Obsolete | Not Applicable | EAR99 | RF BNC CONNECTOR | 8536.69.40.10 | - | NO | NO | NO | YES | GENERAL PURPOSE | - | compliant | FEMALE | - | RECEPTACLE | PRESS FIT | BAYONET | - | - | - | Gold (Au) | - | - | - | 30 dB | - | - | - | 75Ohm | - | Non-RoHS Compliant | ||
![]() 456-107SG Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | YES | - | - | - | POLYETHYLENE | - | - | 200V | -20°C~85°C | Bulk | 456 | e4 | no | Obsolete | Not Applicable | EAR99 | Jack, Female Socket | - | Bayonet Lock | NO | NO | NO | YES | GENERAL PURPOSE | - | compliant | - | Silver | - | - | - | 50Ohm | BNC | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Nut, 1 Solder Tag | 30 dB | Nickel | - | Solder Tag | - | Filter | Non-RoHS Compliant | ||
![]() 456-107-BNF Amphenol ICC (Commercial Products) | In Stock | - | - | - | BOARD | - | - | - | - | - | NO | GOLD | BERYLLIUM COPPER/PHOSPHOR BRONZE | - | POLYETHYLENE | STRAIGHT | 1GHz | - | - | - | - | e4 | no | Obsolete | Not Applicable | EAR99 | RF BNC CONNECTOR | 8536.69.40.10 | - | NO | NO | NO | YES | GENERAL PURPOSE | - | compliant | FEMALE | - | - | PRESS FIT | BAYONET | - | - | - | Gold (Au) | - | - | - | 30 dB | - | - | - | 75Ohm | - | Non-RoHS Compliant | ||
![]() 456-107AR1 Amphenol ICC (Commercial Products) | In Stock | - | - | - | BOARD | - | - | - | - | - | NO | GOLD (50) | - | - | POLYTETRAFLUORO ETHYLENE | STRAIGHT | - | - | - | - | - | e0 | - | Obsolete | Not Applicable | - | RF BNC CONNECTOR | - | - | NO | NO | NO | YES | GENERAL PURPOSE | - | - | FEMALE | - | - | PRESS FIT | BAYONET | - | - | - | TIN LEAD | - | - | - | - | - | - | - | 75Ohm | - | - | ||
![]() 456-117C Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-117P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-71707 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-717JT Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-218SC Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456E-717F Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 456E | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC | - | - | - | - | - | - | - | - | - | - | Filter | - | ||
![]() SMP-FS-C06-1-R Amphenol RF | 34 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | Gold | - | - | - | 50Ohm | SMP | 1 | - | - | Solder | - | - | Gold | 0.047 Semi Rigid | Solder | - | - | RoHS Compliant | ||
![]() 456-107G Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-107LG3 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | NO | GOLD (30) | - | - | - | RIGHT ANGLE | - | - | - | - | - | e4 | - | Obsolete | Not Applicable | - | RF BNC CONNECTOR | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | FEMALE | - | - | SOLDER | BAYONET | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-107MNF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |