- Orientation
- Impedance
- Body Material
- Mating Cycles
- Contact Termination
- Connector Type
- Mounting Type
- Packaging
- Factory Lead Time
- Part Status
- Number of Ports
- Connector Style
Attribute column
Manufacturer
Amphenol Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Contact Finish Termination | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Characteristic Impedance | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 456-107WC Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-717S Amphenol ICC (Commercial Products) | In Stock | - | - | - | BOARD | - | - | - | - | YES | GOLD | PHOSPHOR BRONZE/BERYLLIUM COPPER | - | POLYETHYLENE | RIGHT ANGLE | 1GHz | - | - | e4 | no | Obsolete | Not Applicable | EAR99 | RF BNC CONNECTOR | - | 8536.69.40.10 | - | NO | NO | NO | YES | - | GENERAL PURPOSE | - | - | compliant | FEMALE | - | - | SOLDER | BAYONET | - | - | - | Gold (Au) | - | - | - | 30 dB | - | - | - | 75Ohm | - | Non-RoHS Compliant | ||
![]() 456-218S Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-717J Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-717GH Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-910 Amphenol ICC (Commercial Products) | In Stock | - | - | - | BOARD | - | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | - | STRAIGHT | - | - | - | e4 | yes | Obsolete | Not Applicable | - | BOARD CONNECTOR | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54mm | compliant | MALE | 94V-0 | - | SOLDER | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 456-717SH Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 456-717SB Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSDSKRPPCB12B Amphenol ICC (Commercial Products) | 1154 |
| - | 9 Weeks | Through Hole, Right Angle | Thermoplastic | Zinc Alloy | Gold | Copper Alloy | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Curry | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | 25 | Solder | - | - | Nickel | - | Solder | - | Code K | RoHS Compliant | ||
![]() 031-70557-12G Amphenol RF | 111 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | - | - | 12GHz | - | - | - | -30°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 75Ohm | BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Nickel | Belden 4694P | Crimp | - | - | RoHS Compliant | ||
![]() 3FA1-NDSJ-C04W0 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 3GHz | - | - | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Violet, Claret | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Crimp | - | - | Tin | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | - | Code D | - | ||
![]() 3FA1-NASJ-C65W0 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 3GHz | - | - | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Black, Jet | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Crimp | - | - | Tin | RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 | Crimp | - | Code A | - | ||
![]() 3FA1-NMSJ-C04W0 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 3GHz | - | - | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Orange, Pastel | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Crimp | - | - | Tin | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | - | Code M | - | ||
![]() 3FA1-NASJ-C04W6 Amphenol RF | 22 |
| - | 10 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 3GHz | - | - | - | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Black, Jet | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Crimp | - | - | Tin | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | - | Code A | - | ||
![]() SMP-FR-C19 Amphenol RF | 20 |
| Datasheet | 9 Weeks | Free Hanging (In-Line), Right Angle | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | SMP | 1 | - | 100 | Solder | 3 pcs - 1 Connector, 1 Cap, 1 Ferrule | - | Gold | RG-178 | Solder | - | - | RoHS Compliant | ||
![]() 034-1135-12G Amphenol RF | 35 |
| Datasheet | 8 Weeks | Through Hole, Right Angle | Polytetrafluoroethylene (PTFE) | Brass, Zinc Alloy | Gold | Beryllium Copper | - | - | - | 12GHz | - | - | - | -65°C~165°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | BNC, HD | 2 | - | 500 | Solder | - | - | - | - | Solder | - | Board Guide | RoHS Compliant | ||
![]() 2FA1-WZSP-PCBA3 Amphenol RF | 30 | - | - | 9 Weeks | Through Hole, Right Angle | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 6GHz | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | Active | 4 (72 Hours) | - | Plug, Male Pin | - | - | Locking Ramp | - | - | - | - | - | - | - | - | - | - | - | Blue, Water | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Solder | - | - | Gold | - | Solder | - | Code Z | RoHS Compliant | ||
![]() 2FA1-NZSP-PCBB6 Amphenol RF | 1634 |
| - | - | Through Hole | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | - | - | - | 6GHz | - | - | - | -65°C~165°C | Tray | - | - | Active | Not Applicable | - | Plug, Male Pin | - | - | Locking Ramp | - | - | - | - | - | - | - | - | - | - | - | Blue, Water | - | - | 50Ohm | SMB, Fakra | 1 | - | 100 | Solder | - | - | Tin | - | Solder | - | Code Z | RoHS Compliant | ||
![]() SMP-MSLD-PCS18T Amphenol RF | 10 |
| - | 10 Weeks | Surface Mount | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | - | -65°C~165°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Jack, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | Gold | - | Solder | - | Limited Detent | ROHS3 Compliant | ||
![]() SMP-MSSB-PCE-4T Amphenol RF | 584 |
| Datasheet | 8 Weeks | Board Edge, Cutout; Surface Mount | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | Gold | - | Solder | - | Smooth Bore | RoHS Compliant |