- Orientation
- Impedance
- Body Material
- Mating Cycles
- Contact Termination
- Connector Type
- Mounting Type
- Packaging
- Factory Lead Time
- Part Status
- Number of Ports
- Connector Style
Attribute column
Manufacturer
Amphenol Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency(Max) | Voltage Rated | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Fastening Type | Ingress Protection | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FA1-NFSJ-C04W0 Amphenol RF | 22 |
| - | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | 3GHz | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | Jack, Female Socket | Latch Lock | - | Brown, Nut | 50Ohm | SMB, Fakra | 1 | 100 | Crimp | - | - | Tin | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | Code F | - | ||
![]() 3FA1-NESJ-C04W0 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | 3GHz | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | Jack, Female Socket | Latch Lock | - | Green, Leaf | 50Ohm | SMB, Fakra | 1 | 100 | Crimp | - | - | Tin | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | Code E | - | ||
![]() 3FA1-NFSJ-C04W6 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Brass | 3GHz | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | Jack, Female Socket | Latch Lock | - | Brown, Nut | 50Ohm | SMB, Fakra | 1 | 100 | Crimp | - | - | Tin | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | Code F | - | ||
![]() 930-175J-51S Amphenol RF | In Stock | - | - | 8 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 11GHz | 480V | -55°C~85°C | Bulk | 2012 | Active | 1 (Unlimited) | Jack, Female Socket | Snap-On | IP67 - Dust Tight, Waterproof | Silver | 50Ohm | QMA | 1 | 100 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | Solder | - | RoHS Compliant | ||
![]() 3FA1-NCSJ-C01E6 Amphenol RF | 35 |
| - | 10 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Zinc Die Cast | Gold | Phosphor Bronze | 3GHz | - | -40°C~105°C | - | - | Active | 1 (Unlimited) | Jack, Female Socket | Latch Lock | IP67 - Dust Tight, Waterproof | Blue, Signal | 50Ohm | SMB, Fakra | 1 | 100 | Crimp | - | - | Nickel | RG-174, 188, 316 | Crimp | Code C | - | ||
![]() 3FA1-NLSJ-C01W6 Amphenol RF | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3FA1-NCSJ-C01W6 Amphenol RF | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3FA1-NASJ-C01E6 Amphenol RF | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Die Cast | Gold | Phosphor Bronze | 3GHz | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | Jack, Female Socket | Latch Lock | IP67 - Dust Tight, Waterproof | Black, Jet | 50Ohm | SMB, Fakra | 1 | 100 | Solder | - | - | Tin | RG-174, 188, 316 | Crimp | Code A | - | ||
![]() 031-6770 Amphenol RF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HSDNCRPPCB8A Amphenol ICC (Commercial Products) | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Zinc Alloy | Gold | Copper Alloy | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Plug, Male Pin | Latch Lock | - | Blue | 100Ohm | HSD®, Fakra, Quadraxial | 2 | 25 | Solder | - | - | Tin | - | Solder | Code C | RoHS Compliant | ||
![]() 082-6673 Amphenol RF | 82 |
| - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | 18GHz | 1500V | -65°C~165°C | - | - | Active | 1 (Unlimited) | Plug, Male Pin | Threaded | Weatherproof | Silver | 50Ohm | N Type | 1 | 500 | Solder | - | 0.15dB | White Bronze | RG-402 (.141 Semi Rigid, .141 Conformable) | Solder | - | ROHS3 Compliant |