- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Mount
- Series
- Orientation
- Contact Plating
- Pitch
- Number of Positions
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
Amphenol D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72547-001 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Edge, Straddle Mount, Surface Mount | Board Edge, Straddle Mount | - | Polymer | - | - | - | Bronze | - | - | - | - | - | 500V | - | 2005 | 72547 | - | - | Obsolete | 1 (Unlimited) | 20 | Solder | - | Plug | SCA-2 | 20 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.7mm | - | 1A | - | - | Gold, GXT™ | - | - | - | 20 | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | 27.38mm | 30.0μin 0.76μm | - | - | No | Non-RoHS Compliant | ||
![]() 10058379-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 40 | Solder | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 13.9mm | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 92.46mm | - | - | - | No | RoHS Compliant | ||
![]() 10073037-002C-TRLF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | - | BOARD | POLYETHYLENE | - | - | - | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | - | - | STRAIGHT | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Header | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 572024023 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | 57 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 24 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | RoHS Compliant | ||
![]() 157725003 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 157 | - | - | Active | 1 (Unlimited) | - | IDC | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Backshell, Cable Clamp, Dust Cover, Mounting Hardware | - | 20.0μin 0.51μm | - | - | - | RoHS Compliant | ||
![]() 572050087448 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11-RAA-101 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | VHDCI | 68 | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Guide, Shielded | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | ||
![]() HE11-RDA-110-4-CT Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | VHDCI | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Shielded | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | ||
![]() 72347-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | LOCKING | PEG | - | NOT SPECIFIED | NYLON | - | - | - | - | - | - | - | 72347 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | SCA-2 | 20 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | - | compliant | - | - | UL | Gold, GXT™ | COMMERCIAL | 1.177 inch | - | - | - | - | FEMALE | 94V-0 | NO | - | - | BELLOWED TYPE | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | RECTANGULAR | - | BLACK | PREASSEM CONN | Board Guide, Board Lock, Latch Lock | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | ||
![]() 5730240 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | - | - | - | - | 2006 | 57 | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | - | Plug | - | 24 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Backshell, Bail Lock, Cable Clamp | - | 20.0μin 0.51μm | - | - | - | RoHS Compliant | ||
![]() 71780-005LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Through Hole | POLYAMIDE | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 2005 | 71780 | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCA-2 | 80 | - | - | 2 | - | POLARAIZATION AVAILABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | compliant | - | - | - | Gold, GXT™ | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Guide, Board Lock, Latch Lock | - | 30.0μin 0.76μm | - | - | - | - | ||
![]() 571050014 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 57 | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | - | Plug | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Backshell, Cable Clamp, Dust Cover, Mounting Hardware | - | 20.0μin 0.51μm | - | - | - | - | ||
![]() 72442-201LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 72442 | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | - | Receptacle | SCA-2 | 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Guide, Board Lock, Latch Lock | - | 30.0μin 0.76μm | - | - | - | - | ||
![]() 5720500 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | Gold | - | Panel Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Solder Cup | - | Receptacle | - | 50 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | RoHS Compliant | ||
![]() FCC57-22500-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | BOARD | STEEL | - | - | - | - | - | POLYETHYLENE | - | - | - | 5/D | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | TIN | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57401408 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | Panel Mount, Through Hole | STEEL | - | - | - | - | NOT SPECIFIED | DIALLYL PHTHALATE | - | 105°C | -55°C | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Solder | - | Receptacle | - | 14 | - | - | 2 | - | LATCHED | - | NO | NO | NO | NO | NO | - | - | 14 | - | - | - | - | ZINC | UL, CSA | Gold | COMMERCIAL | 1.75 inch | 2 | - | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.4 inch | 5A | BELLOWED TYPE | - | - | 0.085 inch | - | - | 700VDC V | Outer Shroud Contacts | - | 3.8354 mm | - | RECTANGULAR | 0.1 inch | - | - | Bail Lock | - | 20.0μin 0.51μm | - | 0.1 inch | - | - | ||
![]() FCC57-22500-410 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57TE-29640-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 579250512 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71781-001LF Amphenol ICC (FCI) | 10000 | - | - | 27 Weeks | Gold | Through Hole | - | - | Nylon | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 40 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |