- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Mount
- Series
- Orientation
- Contact Plating
- Pitch
- Number of Positions
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
Amphenol D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11-003-0NBP Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FCC57-22500-A51 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22360-1NF Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-21360-100 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22642-A11 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-21500-290 Amphenol ICC (Commercial Products) | In Stock | - | - | BOARD | STEEL | LATCH | LOCKING | AU ON NI | PHOSPHOR BRONZE | THERMOPLASTIC | STRAIGHT | - | - | - | e0 | Obsolete | Not Applicable | - | EAR99 | OTHER D TYPE CONNECTOR | - | - | 2 | WITH SPRING LATCHES | 8536.69.40.30 | - | - | - | YES | - | 50 | 2.159mm | TIN | UL | - | COMMERCIAL | 3.26 inch | 2 | RECTANGULAR | 0.61 inch | MALE | - | - | 0.225 inch | - | CENTRONIC | - | 0.085 inch | RECEPTACLE | SOLDER | - | - | 4.2926 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | - | BLACK | - | - | 30μin | 0.14 inch | Non-RoHS Compliant | ||
![]() FCC57-22502-490 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22642-EF5 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-25360-8N1 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22502-4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1577250051448 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | Backshell, Cable Clamp, Dust Cap | 30.0μin 0.76μm | - | - | - | ||
![]() 572050031 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole | STEEL | HOLE .099-.111 | - | - | NOT SPECIFIED | DIALLYL PHTHALATE | - | 105°C | -55°C | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | - | 50 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | 50 | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.37 inch | 5A | BELLOWED TYPE | Housing/Shell (Unthreaded) | 0.085 inch | - | - | 700VDC V | Outer Shroud Contacts | 3.8354 mm | - | RECTANGULAR | 0.1 inch | - | - | 20.0μin 0.51μm | - | 0.1 inch | - | ||
![]() 1573250018 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | Backshell, Cable Clamp | 20.0μin 0.51μm | - | - | - | ||
![]() 574036012 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole | STEEL | - | - | - | NOT SPECIFIED | DIALLYL PHTHALATE | - | 105°C | -55°C | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | - | 36 | 2 | LATCHED | - | NO | NO | NO | NO | NO | 36 | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.4 inch | 5A | BELLOWED TYPE | - | 0.085 inch | - | - | 700VDC V | Outer Shroud Contacts | 3.8354 mm | - | RECTANGULAR | 0.1 inch | - | Bail Lock | 20.0μin 0.51μm | - | 0.1 inch | RoHS Compliant | ||
![]() H11-003-0N Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HE11-RAA-101-1-C Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Solder | - | Receptacle | VHDCI | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Board Guide, Cover, Shielded | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | ||
![]() 57T-22502-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 57T-29503-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 57T-22500-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 57TE-22500-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | e3 | Obsolete | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | Non-RoHS Compliant |