- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Mount
- Series
- Orientation
- Contact Plating
- Pitch
- Number of Positions
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
Amphenol D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Contact Design | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCC57-22642-E55 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22502-EN5 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-21360-130 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157116402448 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | 2016 | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ||
![]() FCC57-20500-1E0 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57402409 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole | STEEL | - | - | NOT SPECIFIED | DIALLYL PHTHALATE | - | 105°C | -55°C | - | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | - | 24 | 2 | LATCHED | 8536.69.40.30 | NO | NO | NO | NO | NO | - | 24 | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.4 inch | 5A | BELLOWED TYPE | - | 0.085 inch | 700VDC V | Outer Shroud Contacts | 3.8354 mm | RECTANGULAR | 0.1 inch | - | Bail Lock | 20.0μin 0.51μm | - | 0.1 inch | - | ||
![]() 571050027 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole | STEEL | HOLE .099-.111 | - | NOT SPECIFIED | DIALLYL PHTHALATE | - | 105°C | -55°C | - | 57 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug | - | 50 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | - | 50 | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | MALE | 94V-0 | NO | 0.37 inch | 5A | BELLOWED TYPE | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Center Strip Contacts | - | RECTANGULAR | 0.1 inch | - | - | 20.0μin 0.51μm | - | 0.1 inch | - | ||
![]() 157795008448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 15712500 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | - | - | - | NOT SPECIFIED | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 157123605 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | STEEL | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 36 | 2 | LATCHED | - | NO | NO | NO | NO | NO | - | 36 | ZINC | - | Gold | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571250011441 Amphenol ICC (Commercial Products) | In Stock | - | - | BOARD | STEEL | LOCKING | GOLD (30) OVER NICKEL | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 105°C | -55°C | - | 157 | e4 | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | TIN LEAD | UL | - | COMMERCIAL | - | - | - | 0.61 inch | MALE | 94V-0 | NO | - | 5A | CENTRONIC | - | - | 1700VAC V | Center Strip Contacts | - | RECTANGULAR | - | PREASSEM CONN | - | - | 30μin | - | - | ||
![]() 1571250014441 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | SCSI | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 1571250024398 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line), Right Angle | STEEL | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | 157 | e4 | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | NICKEL | - | Gold | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | Backshell | 20.0μin 0.51μm | - | - | - | ||
![]() 15712360441 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 157125001044124 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 15716671 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571858510P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157154025 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15722140 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | STEEL | HOLE .099-.111 | - | COPPER ALLOY | GLASS FILLED POLYESTER | - | 105°C | -55°C | - | 157 | e4 | Obsolete | Not Applicable | IDC | EAR99 | Receptacle | - | 14 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | ZINC | UL, CSA | Gold | COMMERCIAL | 1.75 inch | - | - | 0.61 inch | FEMALE | 94V-0 | NO | - | 5A | BELLOWED TYPE | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Outer Shroud Contacts | - | RECTANGULAR | 0.1 inch | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 15732500424 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 2016 | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | Cable Clamp | 30.0μin 0.76μm | - | - | - |