- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Mount
- Series
- Orientation
- Contact Plating
- Pitch
- Number of Positions
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
Amphenol D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 572036013 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount, Through Hole | STEEL | HOLE .164-.189 | - | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | 57 | e4 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle | 36 | 2 | - | NO | NO | NO | NO | NO | 36 | ZINC | UL, CSA | Gold | COMMERCIAL | 2 | RECTANGULAR | 0.61 inch | FEMALE | 94V-0 | NO | 0.37 inch | 5A | BELLOWED TYPE | - | - | Housing/Shell (Unthreaded) | 0.085 inch | 700VDC V | Outer Shroud Contacts | 3.8354 mm | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | - | 0.135 inch | - | ||
![]() 571050048441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | 20.0μin 0.51μm | - | - | - | ||
![]() 57205006 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount | STEEL | M3 | INSERT | PHOSPHOR BRONZE | - | 85°C | -40°C | - | 57 | e0 | Obsolete | Not Applicable | Solder Cup | - | Receptacle | 50 | 2 | WITH SPRING LATCHES | - | - | - | YES | - | 50 | TIN | UL, CSA | Gold | COMMERCIAL | - | - | 0.61 inch | MALE | - | - | - | 5A | - | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | 0.085 inch | 600VDC V | Outer Shroud Contacts | - | RECTANGULAR | - | - | 20.0μin 0.51μm | 30μin | 0.09 inch | Non-RoHS Compliant | ||
![]() 572050065448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | - | 30.0μin 0.76μm | - | - | - | ||
![]() 57305003424 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | Backshell, Cable Clamp | 30.0μin 0.76μm | - | - | - | ||
![]() 573050021398 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder Cup | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | Center Strip Contacts | - | - | - | Backshell, Cable Clamp | 20.0μin 0.51μm | - | - | - | ||
![]() 5730500485 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | ||
![]() 5730500470485 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | ||
![]() 574036022 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Receptacle | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | ||
![]() 574014016 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Receptacle | 14 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | ||
![]() 574050032441448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | ||
![]() 57455003 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | ||
![]() 577050012 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 577064016 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 579214012 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5760240 Amphenol ICC (Commercial Products) | In Stock | - | - | 111 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2011 | 57 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle | 24 | 2 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | Backshell, Bail Lock, Cable Clamp | 20.0μin 0.51μm | - | - | - | ||
![]() 574050027438 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | 57 | - | Obsolete | Not Applicable | Solder | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side | - | - | Outer Shroud Contacts | - | - | - | Bail Lock | Flash | - | - | - | ||
![]() 57LE22500630B64 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57LE | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57LE23500620C98 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57LE | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57LE205007300 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 57LE | - | Obsolete | Not Applicable | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |