- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Mount
- Series
- Orientation
- Contact Plating
- Pitch
- Number of Positions
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
Amphenol D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Flange Feature | Mating Contact Pitch | Dielectric Withstanding Voltage | Connector Style | Contact Pattern | Mating Contact Row Spacing | Contact Design | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5730240424 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | Solder Cup | Plug | 24 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | Backshell, Cable Clamp | 30.0μin 0.76μm | - | - | - | ||
![]() 5730360470485 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Plug | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | ||
![]() 5730240470 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Plug | 24 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | ||
![]() 573050021 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | Solder Cup | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | Center Strip Contacts | - | - | - | Backshell, Cable Clamp | 20.0μin 0.51μm | - | - | RoHS Compliant | ||
![]() 57333601 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | STEEL | M3.5 | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | 57 | e4 | - | Obsolete | Not Applicable | Solder Cup | Plug | 36 | 2 | TOP CABLE ENTRY | NO | NO | NO | NO | NO | - | 36 | - | ZINC | UL, CSA | Gold | COMMERCIAL | 0.66 inch | MALE | 94V-0 | NO | 1.696 inch | 5A | BELLOWED TYPE | Housing/Shell (M2.6) | 0.085 inch | 700VDC V | Center Strip Contacts | RECTANGULAR | 0.1 inch | - | Backshell, Cable Clamp | 20.0μin 0.51μm | - | - | - | ||
![]() 57305003448 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | Solder Cup | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | Backshell, Cable Clamp | 30.0μin 0.76μm | - | - | - | ||
![]() 574036039448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Receptacle | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | ||
![]() 574050032448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | ||
![]() 574050024 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | 2018 | 57 | - | - | Obsolete | Not Applicable | Solder | Receptacle | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | Bail Lock | 20.0μin 0.51μm | - | - | - | ||
![]() 574050026448 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole | STEEL | LOCKING | COPPER ALLOY | DIALLYL PHTHALATE | 105°C | -55°C | - | 57 | - | - | Obsolete | Not Applicable | Solder | Receptacle | 50 | 2 | - | - | - | - | - | - | - | 50 | - | NICKEL/CHROMATE | UL | Gold | COMMERCIAL | 0.61 inch | - | - | - | - | 5A | CENTRONIC | Board Side (4-40) | 0.085 inch | 1700VAC V | Outer Shroud Contacts | RECTANGULAR | - | PREASSEM CONN | Bail Lock | 30.0μin 0.76μm | 30μin | 0.156 inch | - | ||
![]() 5730500375 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57 | - | - | Obsolete | Not Applicable | - | Plug | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | ||
![]() 57LE22500630C64 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57LE | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57LE22500630C99 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 57LE | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57LE40360730029 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | 57LE | - | - | Obsolete | Not Applicable | Solder | Receptacle | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Outer Shroud Contacts | - | - | - | Bail Lock, Board Lock, Mounting Brackets, Shielded | 15.0μin 0.38μm | - | - | - | ||
![]() 858F068B2120091 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole, Right Angle | STEEL | - | - | PLASTIC | - | - | - | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Receptacle | 68 | 2 | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Latch Lock, Shielded | 30.0μin 0.76μm | - | - | - | ||
![]() 858F026B2120101 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole, Right Angle | STEEL | - | - | PLASTIC | - | - | - | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Receptacle | 26 | 2 | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Latch Lock, Shielded | 30.0μin 0.76μm | - | - | - | ||
![]() 957F10063C2 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole, Right Angle | STEEL | - | COPPER ALLOY | POLYESTER | - | - | - | 957 | - | yes | Obsolete | Not Applicable | Solder | Receptacle | 100 | 4 | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | compliant | NICKEL | - | Gold | - | - | FEMALE | - | NO | - | - | - | Latchblocks | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Mounting Bracket | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 858F068B2120101 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole, Right Angle | STEEL | - | - | PLASTIC | - | - | - | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Receptacle | 68 | 2 | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Latch Lock, Shielded | 30.0μin 0.76μm | - | - | - | ||
![]() 858F036B2120102 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole, Right Angle | STEEL | - | - | PLASTIC | - | - | - | 858, Mini D Ribbon (MDR) | e3 | - | Obsolete | Not Applicable | Solder | Receptacle | 36 | 2 | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | - | NICKEL | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | Housing/Shell (M2.6) | - | - | Outer Shroud Contacts | - | - | - | Board Lock, Latch Lock, Shielded | 15.0μin 0.38μm | - | - | - | ||
![]() 957MHS003P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | 957 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |