- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Mount
- Series
- Orientation
- Contact Plating
- Pitch
- Number of Positions
- Housing Material
- Max Operating Temperature
Attribute column
Manufacturer
Amphenol D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Insulation Materials | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Contact Finish | Contact Gender | UL Flammability Code | Empty Shell | Flange Feature | Connector Style | Features | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 858F036B2120102 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Through Hole, Right Angle | STEEL | PLASTIC | 858, Mini D Ribbon (MDR) | e3 | Obsolete | Not Applicable | Solder | Receptacle | 36 | 2 | LATCHED, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | NICKEL | Gold | FEMALE | 94V-0 | NO | Housing/Shell (M2.6) | Outer Shroud Contacts | Board Lock, Latch Lock, Shielded | 15.0μin 0.38μm | ||
![]() 957MHS003P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | 957 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 957M1002109 Amphenol ICC (Commercial Products) | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | - | 957 | - | Obsolete | Not Applicable | IDC | Plug | 100 | 4 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Center Strip Contacts | Backshell, Cable Clamp | 30.0μin 0.76μm | ||
![]() PHEC50P-S211LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHEC30R-S211LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |