- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Manufacturer Package Identifier | Base Product Number | Boardlocks | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Max Voltage Rating (AC) | Termination Type | Plating | Connector Style | Number of Ports | Body Plating | Contact Finish Termination | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Contact Arrangement | Mounting Angle | Features | Terminal Length | Product Category | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D25S24A4GV00LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | Metal | - | Steel | Polybutylene Terephthalate (PBT) | Polybutylene | Metal | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Tray | 2005 | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.84mm | - | Straight | - | 12.55mm | - | 5A | - | - | Gold | - | - | 25 | - | - | Female | - | Black | - | 350V | - | - | 10mOhm | - | - | Mating Side, Female Screwlock (4-40) | 300V | - | Tin | D-Sub | 1 | Tin | - | - | 3 DB B | - | - | - | - | 300V | - | - | Board Lock | - | - | - | 53.03mm | 12.17mm | Flash | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DEO2V2S300G30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DEO2V2 | - | - | NOT SPECIFIED | Brass | 120 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | Thermoplastic | POLYETHYLENE | - | DEO2V2S300G30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.54 | - | Yes | E | - | 300 V | -55°C ~ 125°C | Tray | - | * | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets and Male Pins | 2 Position | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 30A | - | 2 | - | - | - | compliant | 30 A | COPPER TIN | - | Gold | Solder Tail | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | SOLDER | - | D-Sub, Combo | - | - | - | - | 1 (DE, E) - 2V2, 2W2C | Insulated | - | - | Nickel | - | 2V2 | Vertical | Board Lock, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DEM09S832N AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | Steel, Yellow Cadmium Plated | - | DEM09 | - | - | - | Copper Alloy | 10 | - | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | Bulk | - | - | Active | - | - | - | 1 (E) | - | 300 V | -55°C ~ 155°C | Bulk | - | * | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 9 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 7.5A per Contact | - | - | - | - | - | - | 7.5 A | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | 1 (DE, E) | - | - | 0.406 (10.30mm) | Cadmium | - | - | Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() D09P24A4GV00LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | - | Through Hole | - | - | Steel | Polybutylene Terephthalate (PBT) | Plastic | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Tray | 2005 | Delta D | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | Gold | - | - | 9 | - | - | - | - | Black | - | - | - | - | 10mOhm | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | Flash | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DA3W3S500A30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DA3W3S500 | - | - | NOT SPECIFIED | Brass | 100 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | Thermoplastic | POLYETHYLENE | - | DA3W3S500A30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.7 | Details | Yes | A | - | 300 V | -55°C ~ 125°C | Tray | - | * | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 3 Position | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 30A | - | 3 | - | - | - | compliant | 30 A | - | - | Gold | Solder Tail | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | - | - | - | - | 2 (DA, A) - 3W3 | Insulated | - | - | Nickel | - | 3W3 | Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() D09S24A4GV00LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | - | Through Hole | - | - | Steel | Polybutylene Terephthalate (PBT) | Plastic | - | - | Steel, Tin Plated | D09S24A4GV00LF | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Tray | 2015 | Delta D | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | 5A | - | - | Gold | - | - | 9 | - | - | - | - | Black | - | - | - | - | 10mOhm | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | Board Lock | - | - | 12.39mm | - | - | Flash | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FCE17-E09SM-250 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Receptacle | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Straight | - | 16.73mm | - | 5A | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | - | 1 DE E | - | - | - | - | - | - | - | Filter | - | - | - | 30.81mm | 12.55mm | 15.0μin 0.38μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() DA3V3P500M30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole, Right Angle | - | STEEL | - | Thermoplastic | - | - | LOCKING | Steel, Nickel Plated | - | DA3V3P500 | - | - | NOT SPECIFIED | Phosphor Bronze | 100 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | - | POLYETHYLENE | - | DA3V3P500M30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | ONE | - | - | Tray | ROHS COMPLIANT | Active | Active | 5.69 | Details | Yes | A | - | 300 V | -55°C ~ 125°C | Tray | - | * | e3 | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | 3 Position | - | - | - | 1 | Male | 8536.69.40.30 | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 30A | - | 3 | - | - | - | compliant | 30 A | COPPER NICKEL TIN | UL | Gold | Solder Tail | COMMERCIAL | - | - | - | MALE | 94V-0 | - | NO | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | - | 5000000000 Ω | Housing/Shell (4-40) | - | SOLDER | - | D-Sub, Combo | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | 2 (DA, A) - 3W3 | - | - | - | Nickel | - | 3V3 | Right Angle | Grounding Indents, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DEMF09P032N AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | Steel, Yellow Cadmium Plated | - | DEMF09 | - | - | - | Copper Alloy | 10 | - | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | Bulk | - | - | Active | - | - | - | 1 (E) | - | 300 V | -55°C ~ 155°C | Bulk | - | * | - | - | Active | - | - | Solder Cup | - | Plug, Male Pins | 9 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | Signal | - | - | 7.5A per Contact | - | - | - | - | - | - | 7.5 A | - | - | Gold | Solder Cup | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | 1 (DE, E) | - | - | - | Cadmium | - | - | Vertical | - | - | - | - | - | - | 50.0µin (1.27µm) | UL94 V-0 | - | - | - | - | - | ||
![]() DC8W8P700A30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | LOCKING | Steel, Nickel Plated | - | DC8W8 | - | - | NOT SPECIFIED | Brass | 60 | Unfiltered | AMPHENOL ICC | - | Thermoplastic | POLYETHYLENE | - | DC8W8P700A30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | ONE | 125 °C | -55 °C | Tray | LEAD FREE | Active | Active | 5.7 | Details | Yes | C | - | 300 V | -55°C ~ 125°C | Tray | - | * | - | - | Active | - | - | Solder | - | Plug, Male Pins | 8 Position | - | - | - | 1 Row | Male | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 30A | - | 8 | - | - | - | compliant | 30 A | COPPER NICKEL TIN | UL | Gold | Solder Tail | COMMERCIAL | - | - | 0.494 inch | MALE | 94V-0 | - | NO | - | - | RND PIN-SKT | 7.3 mΩ | - | 5000000000 Ω | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | - | - | - | - | 4 (DC, C) - 8W8 | Insulated | - | - | Nickel | - | 8W8 | Right Angle | Grounding Indents | 0.142 inch | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DAV3W3S500H30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DAV3W3S500 | - | - | NOT SPECIFIED | Brass | 100 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | Thermoplastic | POLYETHYLENE | - | DAV3W3S500H30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.7 | - | Yes | A | - | 300 V | -55°C ~ 125°C | Tray | - | * | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 3 Position | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 30A | - | 3 | - | - | - | compliant | 30 A | - | - | Gold | Solder Tail | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | SOLDER | - | D-Sub, Combo | - | - | - | - | 2 (DA, A) - 3W3 | Insulated | - | 0.458 (11.64mm) | Nickel | - | 3W3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DC8W8S700A30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DC8W8 | - | - | NOT SPECIFIED | Brass | 60 | Unfiltered | AMPHENOL ICC | - | Thermoplastic | POLYETHYLENE | - | DC8W8S700A30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.7 | Details | Yes | C | - | 300 V | -55°C ~ 125°C | Tray | - | * | e3 | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 8 Position | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 30A | - | 8 | - | - | - | compliant | 30 A | COPPER TIN | - | Gold | Solder Tail | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | 4 (DC, C) - 8W8 | Insulated | - | - | Nickel | - | 8W8 | Right Angle | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DEL2V2S93C5G40LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DEL2V2 | - | - | GOLD OVER NICKEL | Brass | 120 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | Thermoplastic | POLYETHYLENE | - | DEL2V2S93C5G40LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | ROHS COMPLIANT | Active | Active | 5.55 | - | Yes | E | - | 300 V | -55°C ~ 125°C | Tray | - | * | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets and Male Pins | 2 Position | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 40A | - | 2 | - | - | - | compliant | 40 A | - | - | Gold, GXT™ | Press Fit | - | - | - | - | FEMALE/MALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | PRESS FIT | - | D-Sub, Combo | - | - | Pure Bright Tin (Sn) - with Nickel (Ni) barrier | - | 1 (DE, E) - 2V2, 2W2C | Insulated | - | - | Nickel | - | 2V2 | Vertical | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DAO3V3P300H40LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DAO3V3 | - | - | NOT SPECIFIED | Brass | 100 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | Thermoplastic | POLYETHYLENE | - | DAO3V3P300H40LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.69 | - | Yes | A | - | 300 V | -55°C | Tray | - | * | e3 | - | Active | - | - | Solder | - | Plug, Female Sockets and Male Pins | 3 Position | - | - | - | 1 Row | Male | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 40A | - | 3 | - | - | - | compliant | 40 A | COPPER TIN | - | Gold | Solder Tail | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | SOLDER | - | D-Sub, Combo | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | 2 (DA, A) - 3W3 | Insulated | - | - | Nickel | - | 3V3 | Vertical | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DA3W3S700A30LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 19 Weeks | Gold | - | Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | - | Steel, Nickel Plated | - | DA3W3S700 | - | - | NOT SPECIFIED | Brass | 100 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | Thermoplastic | POLYETHYLENE | - | DA3W3S700A30LF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.7 | Details | Yes | A | - | 300 V | -55°C ~ 125°C | Tray | - | * | e3 | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 3 Position | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 30A | - | 3 | - | - | - | compliant | 30 A | COPPER TIN | - | Gold | Solder Tail | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | 2 (DA, A) - 3W3 | Insulated | - | - | Nickel | - | 3W3 | Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() G17S0910110EU Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | Steel | - | Steel, Tin Plated | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | - | G17S | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 9 | Straight | - | - | unknown | 5A | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Tin | D-Sub | 1 | - | - | - | 1 DE E | - | - | - | - | - | - | - | Grounding Indents | - | - | - | 30.81mm | 12.6mm | Flash | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6E17C009PBF121 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | 1000 | Unfiltered | - | E09 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 (E) | - | - | - | Box | - | 6E17 | - | - | - | - | - | - | - | - | 9 Position | - | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP25P864GTXLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | DBP25P864 | - | - | - | Copper Alloy | 36 | Unfiltered | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | - | - | Active | - | - | - | 3 (B) | - | 1000 V | -55°C ~ 125°C | Tray | - | DP | - | - | - | - | - | Solder | - | Plug, Male Pins | 25 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | Machined Contacts | - | - | 7.5A per Contact | - | - | - | - | - | - | 7.5 A | - | - | Gold, GXT™ | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | 3 (DB, B) | - | - | 0.406 (10.30mm) | Tin | - | - | Right Angle | Board Lock, Grounding Indents | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | - | ||
![]() DBPV25P365TXLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | Through Hole | - | STEEL | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | DBPV25P365 | With Boardlocks | - | GOLD (30) OVER NICKEL | Brass | 60 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | - | POLYETHYLENE | - | DBPV25P365TXLF | DP | - | Amphenol ICC (FCI) | - | Panel | - | - | - | Tray | LEAD FREE | Active | Active | 5.67 | Details | Yes | B | - | 1000V | -55°C ~ 125°C | Tray | - | DP | e4 | Yes | - | - | - | Solder | - | Plug, Male Pins | 25 Position | - | - | - | 2 Row | Male | - | - | - | NO | NO | NO | NO | Machined Contacts | NO | GENERAL PURPOSE | 7.5A per Contact | - | 25 | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | Gold, GXT™ | Through Hole | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | SOLDER | - | D-Sub | - | - | GOLD (29) OVER NICKEL | - | 3 (DB, B) | - | - | - | Tin | - | - | Straight | Grounding Indents | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | - | ||
![]() DAP15P864GTXLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | - | STEEL | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | DAP15P864 | - | - | GOLD OVER NICKEL | Copper Alloy | 45 | Unfiltered | AMPHENOL FCI ASIA PTE LTD | - | - | POLYETHYLENE | - | DAP15P864GTXLF | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Panel | - | - | - | Tray | - | Active | Active | 5.7 | - | Yes | 2 (A) | - | 1000 V | -55°C ~ 125°C | Tray | - | DP | e4 | - | - | - | - | Solder | EAR99 | Plug, Male Pins | 15 Position | - | - | - | 2 Row | Male | 8536.69.40.30 | - | - | NO | NO | NO | NO | Machined Contacts | NO | GENERAL PURPOSE | 7.5A per Contact | - | 15 | - | - | - | compliant | 7.5 A | TIN | - | Gold, GXT™ | Solder Pin | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub | - | - | Gold (Au) - with Nickel (Ni) barrier | - | 2 (DA, A) | - | - | 0.406 (10.30mm) | Tin | - | - | Right Angle | Grounding Indents | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | - |