- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Number of Rows per Port | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | Connector Type | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Product Type | Terminal Length | Product Category | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L17H1210121 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD FLASH | BRASS/PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1210121 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 1/E | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 9 CONTACTS; SHELL SIZE 1/E | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H3340120 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H3340120 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H2211120 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | LOCKING | 1.213 inch | Amphenol Commercial Products | GOLD (15) | BRASS/PHOSPHOR BRONZE | 1000 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2211120 | 17H | RIGHT ANGLE | 2+2 | 2 / 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 1/E | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 9 CONTACTS; SHELL SIZE 1/E | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.7686 mm | unknown | TIN/NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | 94V-0 | NO | 3 A | RND PIN-SKT | 20 mΩ | 1000000000 Ω | 0.109 inch | SOLDER | 1000VAC V | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 5.3376 N | .5838 N | Dual Port D-Sub Connectors | 0.125 inch | D-Sub Dualport Connectors | 15u inch | ||
![]() L17H1661127 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (15) | PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1661127 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 3/B | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 25 CONTACTS; SHELL SIZE 3/B | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H1771134 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD (15) | PHOSPHOR BRONZE | 45 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1771134 | 17H | - | - | 2 / 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 1/E | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 1/E | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H3552125 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD (30) | BRASS | 25 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H3552125 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 3/B | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 25 CONTACTS; SHELL SIZE 3/B | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H1551134 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (15) | BRASS | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1551134 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 3/B | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 25 CONTACTS; SHELL SIZE 3/B | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H2222135 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2222135 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 1/E | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 9 CONTACTS; SHELL SIZE 1/E | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H1432120 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (30) | BRASS/PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1432120 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H2342125 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD (30) | BRASS/PHOSPHOR BRONZE | 35 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2342125 | 17H | - | - | 2 / 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H1342127 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (30) | BRASS/PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1342127 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H2431125 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (15) | BRASS/PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2431125 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H2430120 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD FLASH | BRASS/PHOSPHOR BRONZE | 35 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2430120 | 17H | - | - | 2 / 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H1440125 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD FLASH | PHOSPHOR BRONZE | 35 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1440125 | 17H | - | - | 2 / 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H1430137 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD FLASH | BRASS/PHOSPHOR BRONZE | 35 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1430137 | 17H | - | - | 2 / 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H3111125 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD (15) | BRASS | 45 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H3111125 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 1/E | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 9 CONTACTS; SHELL SIZE 1/E | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H1560134 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD FLASH | BRASS/PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H1560134 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 3/B | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 25 CONTACTS; SHELL SIZE 3/B | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L17H2440134 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | Amphenol Commercial Products | GOLD FLASH | PHOSPHOR BRONZE | 35 | Unfiltered | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H2440134 | 17H | - | - | 2 / 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Details | Yes | 2/A | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 15 CONTACTS; SHELL SIZE 2/A | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | Dual Port D-Sub Connectors | - | D-Sub Dualport Connectors | - | ||
![]() L17H3551130 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | GOLD (15) | BRASS | - | - | AMPHENOL CORP | GLASS FILLED THREMOPLASTIC | L17H3551130 | 17H | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | 3/B | e3 | Yes | D SUBMINIATURE CONNECTOR | STANDARD: MIL C24308, OTHER STACKING CONNECTOR: 25 CONTACTS; SHELL SIZE 3/B | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | unknown | TIN/NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE-MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() L117DCFRBB37P AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | CABLE AND PANEL | STEEL | - | - | - | GOLD (15) | BRASS | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L117DCFRBB37P | L117DFR | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | - | Yes | 4/C | e3 | - | D SUBMINIATURE CONNECTOR | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | - | - | - | - | - | IDC | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - |