- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Backset Spacing | Max Supply Voltage (DC) | Max Supply Voltage (AC) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L177DFA15ST Amphenol ICC (Commercial Products) | 39 |
| Datasheet | 6 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Thermoplastic, Glass Filled | Glass | Steel | Steel, Tin Plated | Copper Alloy | 300V | -55°C~125°C | Tray | 2002 | DF | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | unknown | 7.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | Machined | 2 DA A | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() FCE17B25PB45B Amphenol ICC (Commercial Products) | 39 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | 3 DB B | 0.405 (10.29mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D37S13A6RX12LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | Steel, Nickel Plated | Phosphor Bronze | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder Paste | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.54mm | - | Right Angle | 20.8mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 4 DC C | 0.409 (10.40mm) | - | 300V | Board Guide, Mounting Brackets | 69.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D15S13A6RX09LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Metal | - | Steel | Polyamide (PA), Nylon, Glass Filled | Nylon | Metal | Steel, Nickel Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2009 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder Paste | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.8mm | - | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | 10mOhm | 5GOhm | Housing/Shell (4-40) | - | - | 300V | - | - | D-Sub | 1 | - | - | 2 DA A | 0.409 (10.40mm) | - | 300V | Board Guide, Mounting Brackets | 39.14mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() FCC17A15PC44B Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2003 | FCC17 | e0 | - | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | - | YES | Signal | - | - | 5A | 2.74mm | 15 | Right Angle | - | unknown | 2A | TIN | UL, CSA | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | - | 3000000000Ohm | Board Side (4-40) | RECEPTACLE | - | - | - | 600VAC V | D-Sub | 1 | - | Machined | 2 DA A | 0.590 (14.99mm) | 200V | - | Filter, Grounding Indents, Mounting Brackets | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() D09P24A4GL00LF Amphenol ICC (FCI) | 39 |
| - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.84mm | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | 300V | Tin | - | D-Sub | 1 | - | - | 1 DE E | - | - | 300V | Board Lock, Grounding Indents | 30.81mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DE09P564CTXLF Amphenol ICC (FCI) | 108 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Thermoplastic | - | Steel, Tin Plated | Copper Alloy | - | -55°C~125°C | Tray | 2011 | D | - | - | Active | 1 (Unlimited) | 9 | Solder | Plug, Male Pins | 9 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | - | - | 5A | - | - | Gold, GXT™ | - | - | 9 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | D-Sub | 1 | - | - | 1 DE E | 0.409 (10.40mm) | - | 1kV | Grounding Indents | 30.43mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() FCE17C37PA6DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | - | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | 4 DC C | 0.318 (8.08mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D15S23A4GX00LF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Polyester | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2005 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.82mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 2 DA A | 0.409 (10.40mm) | - | 300V | Board Lock, Mounting Brackets | 39.14mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D09P13A4PX00LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Thermoplastic | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.54mm | - | Right Angle | 20.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | 300V | - | - | - | D-Sub | 1 | - | - | 1 DE E | 0.409 (10.40mm) | - | - | Grounding Indents | 30.81mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() L77DFC37S1AON Amphenol ICC (Commercial Products) | 360 |
| Datasheet | 6 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | Steel | Steel, Tin Plated | Copper Alloy | 300V | -55°C~155°C | Tray | - | DF | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 37 | 155°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Right Angle | - | - | 7.5A | - | - | Gold | - | - | 37 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | Machined | 4 DC C | 0.406 (10.30mm) | - | - | - | - | - | 20.0μin 0.51μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() L77TSCH37SOL2RM5 Amphenol ICC (Commercial Products) | 175 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Copper Alloy | 600V | -55°C~125°C | Tray | 2004 | TS | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 37 | - | - | - | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | - | - | Board Lock | 69.4mm | 12.1mm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D25S91C4GL00LF Amphenol ICC (FCI) | 41 |
| Datasheet | 17 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Press-Fit | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | - | Board Lock | 53.03mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09PC29B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | Male | 5.6nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | 0.590 (14.99mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D25P13A6GL00LF Amphenol ICC (FCI) | 30 |
| Datasheet | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 20.35mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | 300V | - | - | D-Sub | 1 | - | - | 3 DB B | 0.409 (10.40mm) | - | 300V | Board Lock, Grounding Indents, Mounting Brackets | 53.03mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() FCC17E09PC410 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | Steel, Tin Plated | Phosphor Bronze | 200V | -40°C~85°C | Bulk | 2000 | FCC17 | e0 | - | Active | 1 (Unlimited) | - | Solder | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | - | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | Machined | 1 DE E | 0.590 (14.99mm) | 300V | - | Board Lock, Filter, Grounding Indents | 30.81mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() D09S13B4GX00LF Amphenol ICC (FCI) | 90 | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | - | - | Steel, Tin Plated | Brass | - | -55°C~125°C | Tray | 2007 | Delta D | e3 | yes | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | 20.82mm | - | 5A | TIN/ZINC CHROMIUM | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | NO | 5A | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | 300V | - | - | D-Sub | 1 | .3058 N | - | 1 DE E | 0.409 (10.40mm) | - | 300V | Board Lock, Mounting Brackets | 30.81mm | 13.48mm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() FCC17A15SE210 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | Steel, Tin Plated | Phosphor Bronze | 200V | -40°C~85°C | Bulk | 2001 | FCC17 | e0 | - | Active | 1 (Unlimited) | - | Solder | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | YES | Signal | - | - | 5A | 2.74mm | 15 | Straight | 12.55mm | unknown | 2A | TIN | UL, CSA | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | - | 3000000000Ohm | Housing/Shell (Unthreaded) | PLUG | - | - | - | 600VAC V | D-Sub | 1 | - | Machined | 2 DA A | - | 300V | - | Filter | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() D25S13A4GX00LF Amphenol ICC (FCI) | 260 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.54mm | - | Right Angle | 20.82mm | - | 5A | - | - | Gold | - | - | 25 | - | - | - | - | Black | - | - | - | - | Housing/Shell (4-40) | - | - | 300V | Tin | - | D-Sub | 1 | - | - | 3 DB B | 0.409 (10.40mm) | - | 300V | Board Lock, Mounting Brackets | 53.03mm | 13.48mm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() D15P33E4GX00LF Amphenol ICC (FCI) | 34 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2005 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.84mm | - | Right Angle | 18.5mm | - | 5A | - | - | Gold | - | - | 15 | - | - | - | - | Black | - | - | - | - | Housing/Shell (4-40) | - | - | 300V | Tin | - | D-Sub | 1 | - | - | 2 DA A | 0.318 (8.08mm) | - | 300V | Board Lock, Grounding Indents, Mounting Brackets | 39.14mm | 12.55mm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |