- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Max Supply Voltage (AC) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17E09PA2EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 1 DE E | 0.318 (8.08mm) | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09PC25B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | 25.25mm | unknown | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | 1 DE E | 0.590 (14.99mm) | - | Filter, Grounding Indents, Mounting Brackets | 30.81mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09SN290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2010 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 1 DE E | - | - | Filter | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09SE200 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Tray | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | 1 DE E | - | - | Filter | 30.81mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PB64B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SA61B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | - | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (M3) | - | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | - | Filter, Mounting Brackets | - | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17A15SC240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | 25.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | 2 DA A | 0.590 (14.99mm) | - | Board Lock, Filter | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09PC28B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 1 DE E | 0.590 (14.99mm) | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17A15SA240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 18.64mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | 2 DA A | 0.318 (8.08mm) | - | Board Lock, Filter | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17A15SB240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 2 DA A | 0.405 (10.29mm) | - | Board Lock, Filter | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09PB45B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | - | - | 1 DE E | 0.405 (10.29mm) | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PC400 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | 25.3mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | 1 | - | 3 DB B | 0.590 (14.99mm) | - | Board Lock, Filter, Grounding Indents | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PC290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 3 DB B | 0.590 (14.99mm) | - | Board Lock, Filter, Grounding Indents | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PB61B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | - | Filter, Grounding Indents, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D09S91C4GV00LF Amphenol ICC (FCI) | 180 |
| - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2016 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | 300V | - | D-Sub | 1 | - | 1 DE E | - | 300V | Board Lock | 30.81mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() L77HDCH62SOL2RM8 Amphenol ICC (Commercial Products) | 11880 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2007 | HD | - | - | Active | 1 (Unlimited) | 62 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 3 | Receptacle | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | Straight | 12.55mm | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1 | Stamped | 4 DC C High Density | - | 250V | Board Lock | 69.32mm | - | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() FCE17B25SB600 Amphenol ICC (Commercial Products) | 40 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | - | Board Lock, Filter | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D15P13A4GX00LF Amphenol ICC (FCI) | 29100 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Metal | - | Polybutylene Terephthalate (PBT) | PBT | Metal | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.55mm | - | 5A | - | - | Gold | - | - | 15 | - | - | - | - | Black | - | - | - | - | Housing/Shell (4-40) | 300V | Tin | D-Sub | 1 | - | 2 DA A | 0.409 (10.40mm) | 300V | Board Lock, Grounding Indents, Mounting Brackets | 39.14mm | 13.48mm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17A15SC410 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | 2 DA A | 0.590 (14.99mm) | - | Board Lock, Filter | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D25S13A6RV09LF Amphenol ICC (FCI) | 23760 |
| - | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Steel | Polyamide (PA), Nylon, Glass Filled | Nylon | - | Steel, Nickel Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder Paste | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | 20.85mm | - | - | - | - | Gold | - | - | 25 | - | - | - | - | - | - | - | 10mOhm | 5GOhm | Mating Side, Female Screwlock (4-40) | 300V | - | D-Sub | 1 | - | 3 DB B | 0.409 (10.40mm) | 300V | Board Guide, Mounting Brackets | 53.03mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - |