- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Weight | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Contact Materials | ECCN (US) | Insulation Materials | Insulation Resistance (MOhm) | Less Contact | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Max Supply Voltage (DC) | Shell Plating | Max Supply Voltage (AC) | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DDM24W7P300N Amphenol ICC (FCI) | 20 |
| - | 18 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic | - | - | - | Steel, Yellow Cadmium Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | DMW HE507 | - | - | Active | 1 (Unlimited) | 24 | Solder | - | Plug, Male Pins | - | 24 (17 + 7 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | Signal and Power (Not Included) | - | - | 7.5A | - | - | Straight | 15.37mm | - | 7.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | 1 | - | 5 DD D - 24W7 | - | - | - | - | - | - | - | - | 66.55mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() L17HTNES4F4C Amphenol ICC (Commercial Products) | 1080 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Tin-Nickel Plated | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -55°C~150°C | Tray | 2010 | HTN | e4 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | 18.5mm | unknown | 5A | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | Stamped | 1 DE E | - | 0.318 (8.08mm) | - | - | 600V | Board Lock | - | - | 30.81mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D25P33E6RV12LF Amphenol ICC (FCI) | 29700 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | - | - | Steel, Nickel Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder Paste | - | Plug, Male Pins | - | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 18.7mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | 3 DB B | - | 0.318 (8.08mm) | - | - | 300V | Board Guide, Grounding Indents, Mounting Brackets | - | - | 53.03mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() L77DA15SU Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Steel | Metal | Thermoplastic, Glass Filled | Glass | - | Metal, Steel | - | Steel, Tin Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Bag | 2006 | D | e4 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Straight | - | - | 7.5A | - | - | Gold | - | - | UL | - | - | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | 33.35mm | - | 8.00μin 0.203μm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() D09P24B6GV00LF Amphenol ICC (FCI) | 35640 |
| - | 17 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | 1 DE E | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17E09PE2E0 Amphenol ICC (Commercial Products) | 100 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | 1 DE E | - | - | - | - | - | Filter, Grounding Indents | - | - | 30.81mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCC17-E09PM-250 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2001 | FCC17 | e0 | no | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | Male | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | Straight | 16.53mm | unknown | 2A | TIN | UL, CSA | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | 3000000000Ohm | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | - | 600VAC V | D-Sub | 1 | Machined | 1 DE E | - | - | 200V | - | - | Filter, Grounding Indents | - | - | 30.81mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() D15S90C6GL00LF Amphenol ICC (FCI) | 150 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Press-Fit | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | 2 DA A | - | - | - | - | - | Board Lock | - | - | 39.14mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() L717DB25PST Amphenol ICC (Commercial Products) | 19400 |
| Datasheet | 5 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Steel | Thermoplastic, Glass Filled | Thermoplastic | 19.459113g | Metal | - | Steel, Tin Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2002 | D-ST | - | - | Active | 1 (Unlimited) | - | Screw | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | Male | - | 300V | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | 18.2mm | unknown | 7.5A | - | - | Gold | 300V | - | UL | - | - | - | - | - | 5mOhm | 18 AWG | 5GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | Machined | 3 DB B | - | - | - | - | 300V | Grounding Indents | - | 19.9898mm | 53.42mm | 12.93mm | 8.00μin 0.203μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() L17TF0900102 Amphenol ICC (Commercial Products) | 180 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2007 | TF | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.77mm | - | Straight | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | Stamped | 1 DE E | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D09S13A6RL09LF Amphenol ICC (FCI) | 35280 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | - | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2009 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder Paste | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.8mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | 300V | - | - | D-Sub | 1 | - | 1 DE E | - | 0.409 (10.40mm) | - | - | 300V | Board Guide, Mounting Brackets | - | - | 30.81mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() L17TF0900101 Amphenol ICC (Commercial Products) | 180 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2007 | TF | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.77mm | - | Straight | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | Stamped | 1 DE E | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DDM50S043 Amphenol ICC (FCI) | 5760 |
| - | 18 Weeks | Gold | Panel | - | - | - | - | Steel | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 50 | Solder | - | - | - | - | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | - | - | - | 2.76mm | - | Straight | 14.32mm | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 66.55mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() L717SDAH15POL2RM5C30 Amphenol | In Stock | - | - | - | Gold Over Nickel | - | - | Steel | - | - | - | - | - | 15 | - | Straight | Brass | EAR99 | - | 1000 | No | 20 | 5 | 125 | 250VAC | Amphenol ICC (Commercial Products) | -55 | Through Hole | Box | 12.55 | Active | A | 1.37 | Solder | - | - | - | - | * | - | - | Active | - | - | - | - | - | D-Subminiature | - | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin Over Nickel | - | - | 39.24 | - | - | - | - | 12.1 | - | - | - | RoHS Compliant | - | - | ||
![]() D15P91C4PL00LF Amphenol ICC (FCI) | 29700 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Press-Fit | - | Plug, Male Pins | - | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | 2 DA A | - | - | - | - | 300V | Grounding Indents | - | - | 39.14mm | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D09P33E6RV12LF Amphenol ICC (FCI) | 44100 |
| Datasheet | 11 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | PBT | - | - | - | Steel, Nickel Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder Paste | - | Plug, Male Pins | - | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 18.7mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | 300V | - | - | D-Sub | 1 | - | 1 DE E | - | 0.318 (8.08mm) | - | - | 300V | Board Guide, Grounding Indents, Mounting Brackets | - | - | 30.81mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10090928-P264VLF Amphenol ICC (FCI) | In Stock |
| - | 13 Weeks | Gold | Through Hole | Through Hole | Steel | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Nickel Plated | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | 10090928 | - | - | Active | 1 (Unlimited) | 26 | Solder | - | Plug, Male Pins | - | 26 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | - | Signal | - | - | 2.5A | 2.29mm | - | Straight | 12.55mm | - | 2.5A | - | - | Gold | - | - | - | 26 | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | 250V | - | Nickel | - | D-Sub, High Density | 1 | - | 2 DA A High Density | Insulated | - | - | - | - | Board Lock, Grounding Indents | - | 6.1mm | 39.24mm | 6.1mm | Flash | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() FCE17C37SM6E0 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2009 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | Black | 2 | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Straight | - | - | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Cable Side (M3) | - | - | - | - | - | D-Sub | - | - | 4 DC C | - | - | - | - | - | Filter | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SM2D0 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | 3 DB B | - | - | - | - | - | Filter | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCC17A15SM210 Amphenol ICC (Commercial Products) | 5820 |
| Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -40°C~85°C | Bulk | 2001 | FCC17 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 16.78mm | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | Machined | 2 DA A | - | - | 300V | - | - | Filter | - | - | 39.14mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - |