- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Max Supply Voltage | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Max Supply Voltage (AC) | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17C37SA2DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 4 DC C | 0.318 (8.08mm) | - | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37PB280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | - | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17A15PC29B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Metal | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2006 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | 5.6nF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 2 DA A | 0.590 (14.99mm) | - | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37SC4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 4 DC C | 0.590 (14.99mm) | - | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37SB6D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | - | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37SE4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Tray | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | - | 4 DC C | - | - | Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37PN2E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2010 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Straight | - | unknown | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 4 DC C | - | - | Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17B25SB280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | - | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37PA48B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (4-40) | - | D-Sub | - | - | 4 DC C | 0.318 (8.08mm) | - | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37PN240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2010 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | 1 | - | 4 DC C | - | - | Filter, Grounding Indents | 69.32mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37PC280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 4 DC C | 0.590 (14.99mm) | - | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37SC48B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Board Side (4-40) | - | D-Sub | - | - | 4 DC C | 0.590 (14.99mm) | - | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() FCE17C37PC68B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Board Side (M3) | - | D-Sub | - | - | 4 DC C | 0.590 (14.99mm) | - | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() L17TF2510111 Amphenol ICC (Commercial Products) | 100 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Steel | Thermoplastic, Glass Filled | Glass | Steel | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2002 | TF | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Plug, Male Pins | 25 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | 3A | 2.77mm | - | Straight | - | - | 3A | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | 20mOhm | 1GOhm | Housing/Shell (4-40) | - | D-Sub | - | Stamped | 3 DB B | - | - | Board Lock, Grounding Indents | - | Flash | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() D25P24B6RV09LF Amphenol ICC (FCI) | 120 |
| - | 16 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Steel, Tin Plated | Copper Alloy | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Straight | 12.53mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | 1 | - | 3 DB B | - | 300V | Board Guide, Grounding Indents | 53.03mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() D09P23B6GV00LF Amphenol ICC (FCI) | 35640 |
| - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.55mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | 300V | D-Sub | 1 | - | 1 DE E | 0.409 (10.40mm) | - | Board Lock, Grounding Indents, Mounting Brackets | 30.81mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() D15P81C4GV00LF Amphenol ICC (FCI) | 150 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Press-Fit | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.55mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | 1 | - | 2 DA A | 0.409 (10.40mm) | 300V | Board Guide, Grounding Indents | 39.14mm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() D15S24B6GI00LF Amphenol ICC (FCI) | 29700 |
| - | 17 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | 2.74mm | 15 | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | D-Sub | 1 | - | 2 DA A | - | 300V | Board Lock | 39.14mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() L177DFAH15SOL2RM5 Amphenol ICC (Commercial Products) | 19200 |
| Datasheet | 6 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Copper Alloy | 300V | -55°C~125°C | Tray | - | DF | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | - | 7.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | Machined | 2 DA A | - | - | Board Lock | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() D15S13A4PX00LF Amphenol ICC (FCI) | 29400 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 20.82mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | 300V | D-Sub | 1 | - | 2 DA A | 0.409 (10.40mm) | - | - | 39.14mm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - |