- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Dielectric Material | Housing Material | Weight | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Backset Spacing | Max Supply Voltage (DC) | Max Supply Voltage (AC) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAM7W2PN Amphenol ICC (FCI) | 50 |
| Datasheet | 18 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | Steel | - | - | Steel, Yellow Cadmium Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | DMW HE507 | e4 | no | Active | 1 (Unlimited) | 7 | Solder Cup | EAR99 | Plug, Male Pins | 7 (5 + 2 Power) | - | - | - | 2 | Male | 8536.69.40.30 | - | NO | NO | NO | NO | Signal and Power (Not Included) | YES | GENERAL PURPOSE | - | 2.76mm | 7 | Straight | 14.65mm | - | 7.5A | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | 94V-0 | NO | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | 1 | 500 Cycles | - | 2 DA A - 7W2 | - | - | - | - | - | 11.93mm | 38.76mm | 12.55mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() L77SDA15SOL2 Amphenol ICC (Commercial Products) | 100 |
| - | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | Phosphor Bronze | 250V | -55°C~125°C | Tray | 2004 | SD | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 155°C | -55°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | Stamped | 2 DA A | - | - | - | 250V | - | - | 39.24mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D37S33E6GV00LF Amphenol ICC (FCI) | 17640 |
| - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 18.77mm | - | 5A | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 4 DC C | - | 0.318 (8.08mm) | - | 300V | Board Lock, Mounting Brackets | - | 69.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() L77HDBH44SOL2RM8 Amphenol ICC (Commercial Products) | 9700 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel | Steel, Tin Plated | Phosphor Bronze | - | -55°C~155°C | Tray | 2007 | HD | - | - | Active | 1 (Unlimited) | 44 | Solder | - | Receptacle, Female Sockets | - | - | - | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | Straight | 12.55mm | unknown | 3A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, High Density | 1 | - | Stamped | 3 DB B High Density | - | - | - | 250V | Board Lock | - | 53.04mm | - | Flash | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() L717DB25PV Amphenol ICC (Commercial Products) | 19800 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2006 | D | e4 | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Straight | - | - | 7.5A | TIN | - | - | Gold | - | - | UL | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | Machined | 3 DB B | - | - | - | - | Grounding Indents | - | 30.81mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() D25P23A4GV00LF Amphenol ICC (FCI) | 240 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester | - | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | 20.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | 300V | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | 0.409 (10.40mm) | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | 53.03mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DE09S065HTLF Amphenol ICC (FCI) | 396 |
| - | 10 Weeks | GXT, Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | Thermoplastic | - | - | Steel, Tin Plated | Copper Alloy | 300V | -55°C~125°C | Tray | - | D | - | - | Active | 1 (Unlimited) | 9 | Solder Cup | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Natural | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | - | 5A | - | - | - | Gold, GXT™ | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | D-Sub | 1 | - | - | 1 DE E | - | - | - | 1kV | Shielded | - | 30.43mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() D09P91C6GX00LF Amphenol ICC (FCI) | 180 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 1 DE E | - | - | - | - | Board Lock, Grounding Indents | - | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() LD09S24A4GV00LF Amphenol ICC (FCI) | 1080 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | 9 | - | Thermoplastic | Thermoplastic | - | - | Nickel, Tin Plated | Copper Alloy | 250V | -55°C~105°C | Tray | - | LD | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | Board Lock | - | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() L177DCF37S Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Bulk | 2006 | D | - | - | Active | 1 (Unlimited) | 37 | Solder Cup | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Straight | 14.6mm | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | 300V | - | - | D-Sub | 1 | - | Machined | 4 DC C | - | - | - | 300V | - | - | 69.2mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCC17E09SB450 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | Phosphor Bronze | 200V | -40°C~85°C | Bulk | 2000 | FCC17 | e0 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | - | YES | Signal | - | - | 5A | 2.74mm | 9 | Right Angle | - | unknown | 2A | TIN | - | UL, CSA | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | 0.517 inch | 15mOhm | - | 3000000000Ohm | Housing/Shell (4-40) | PLUG | - | - | - | 600VAC V | D-Sub | - | - | Machined | 1 DE E | - | 0.405 (10.29mm) | - | - | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() DEPV09P565GTXLF Amphenol ICC (FCI) | 49896 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic | - | - | Steel, Tin Plated | Copper Alloy | 300V | -55°C~125°C | Tray | 2015 | DP | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.74mm | - | Right Angle | 18.69mm | - | 7.5A | - | - | - | Gold, GXT™ | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 1 DE E | - | 0.406 (10.30mm) | - | 1kV | Board Lock, Grounding Indents | - | 30.43mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() D09S81C6GL00LF Amphenol ICC (FCI) | 180 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2014 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 20.82mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | 300V | - | - | D-Sub | 1 | - | - | 1 DE E | - | 0.409 (10.40mm) | - | 300V | Board Guide | - | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() D25P13A6RL12LF Amphenol ICC (FCI) | 29700 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Nylon | - | - | Steel, Nickel Plated | Brass | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder Paste | - | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 20.75mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | 0.409 (10.40mm) | - | 300V | Board Guide, Grounding Indents, Mounting Brackets | - | 53.03mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D3W3P36A6GX08LF Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic | - | Steel | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 3 | Solder | - | Plug, Male Pins | 3 (Power) | 125°C | -55°C | Black | 1 | Male | - | - | - | - | - | - | Power | - | - | 30A | - | - | Right Angle | 18.5mm | - | 30A | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | 300V | - | - | D-Sub, Combo | 1 | - | - | 2 DA A - 3W3 | 3 | 0.374 (9.50mm) | - | 300V | Board Lock, Grounding Indents | - | 39.14mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() L77DE09SF179A Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Metal | Thermoplastic, Glass Filled | Steel | - | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Bag | 2005 | D | - | yes | Active | 1 (Unlimited) | - | Wire Wrap | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | - | 7.5A | TIN | - | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub | 1 | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() L717DB25PST3 Amphenol ICC (Commercial Products) | 19600 |
| - | 6 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | Thermoplastic, Glass Filled | Glass | 86.18255g | Metal | Steel, Tin Plated | Brass | - | -55°C~85°C | Tray | 2007 | D-ST | e4 | yes | Active | 1 (Unlimited) | - | Screw | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | 300V | - | - | - | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | - | unknown | 7.5A | TIN | ONE | UL | Gold | 300V | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.488 inch | 94V-0 | NO | - | 5mOhm | 18 AWG | 5GOhm | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | Machined | 3 DB B | - | - | - | - | Grounding Indents | 6.35mm | 165.1mm | 127mm | 8.00μin 0.203μm | 15μin | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() D37S33E6RL12LF Amphenol ICC (FCI) | 225 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | - | Steel, Nickel Plated | Phosphor Bronze | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder Paste | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 18.65mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | 1 | - | - | 4 DC C | - | 0.318 (8.08mm) | - | 300V | Board Guide, Mounting Brackets | - | 69.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D37S33E4GV00LF Amphenol ICC (FCI) | 180 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 18.77mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | 300V | - | - | D-Sub | 1 | - | - | 4 DC C | - | 0.318 (8.08mm) | - | 300V | Board Lock, Mounting Brackets | - | 69.32mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() FCC17A15PM200 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | Phosphor Bronze | 200V | -40°C~85°C | Bulk | 2010 | FCC17 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 16.53mm | unknown | 2A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | Machined | 2 DA A | - | - | 300V | - | Filter, Grounding Indents | - | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - |