- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Mating Information | UL Flammability Code | Empty Shell | Flange Feature | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17A15SB4EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Board Side (4-40) | D-Sub | - | - | 2 DA A | 0.405 (10.29mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15SB690 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (M3) | D-Sub | - | - | 2 DA A | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15SB640 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (M3) | D-Sub | - | - | 2 DA A | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15SC650 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (M3) | D-Sub | - | - | 2 DA A | 0.590 (14.99mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15PC28B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | unknown | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (Unthreaded) | D-Sub | - | - | 2 DA A | 0.590 (14.99mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15PB200 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | 405 | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | 2 DA A | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15SB400 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (4-40) | D-Sub | - | - | 2 DA A | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() DAM15S300N Amphenol ICC (FCI) | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic | Steel, Yellow Cadmium Plated | Brass | 300V | -55°C~125°C | Tray | 2012 | DM HE508 | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 155°C | -55°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 7.5A per Contact | 2.76mm | - | Straight | 12.55mm | - | 7.5A | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | 1 | Machined | 2 DA A | - | - | 38.76mm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() FCE17C37SN410 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2010 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | unknown | 5A | - | Gold | - | - | - | Board Side (4-40) | D-Sub | - | - | 4 DC C | - | Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25PC68B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | unknown | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Board Side (M3) | D-Sub | - | - | 3 DB B | 0.590 (14.99mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SN2E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging, Through Hole | Through Hole | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2010 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Straight | - | unknown | 5A | TIN | Gold | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | Housing/Shell (Unthreaded) | D-Sub | - | - | 3 DB B | - | Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37PB64B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Board Side (M3) | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25PB280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SB2D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37PB610 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (M3) | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37PB45B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Board Side (4-40) | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37PB41B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Board Side (4-40) | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SB6E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (M3) | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SC2E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Filter | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37PB21B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | 4 DC C | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant |