- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Connector Style | Number of Ports | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17A15SB61B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | D-Sub | - | 2 DA A | 0.405 (10.29mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15PN440 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Thermoplastic, Glass Filled | Thermoplastic | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2010 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | D-Sub | 1 | 2 DA A | - | Filter, Grounding Indents | 39.14mm | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15SB4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 2 DA A | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15PC68B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Board Side (M3) | D-Sub | - | 2 DA A | 0.590 (14.99mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17E09PE4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Tray | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | D-Sub | - | 1 DE E | - | Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SA40B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 18.59mm | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | - | 3000000000Ohm | Housing/Shell (4-40) | D-Sub | 1 | 3 DB B | 0.318 (8.08mm) | Filter, Mounting Brackets | 53.04mm | 15.0μin 0.38μm | 30μin | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SA69B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (M3) | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SA2EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.318 (8.08mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SB6DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | D-Sub | - | 3 DB B | 0.405 (10.29mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SN240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Free Hanging, Through Hole | Through Hole | Thermoplastic, Glass Filled | Thermoplastic | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | 1 | 3 DB B | - | Filter | 53.04mm | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SB4EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | D-Sub | - | 3 DB B | 0.405 (10.29mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SA60B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (M3) | D-Sub | - | 3 DB B | 0.318 (8.08mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25PB4EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | D-Sub | - | 3 DB B | 0.405 (10.29mm) | Filter, Grounding Indents, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SC65B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole, Right Angle | Thermoplastic, Glass Filled | - | Steel, Tin Plated | Phosphor Bronze | GLASS FILLED POLYETHYLENE | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | 5A | - | 25 | - | - | - | - | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Board Side (M3) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SB210 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 4 DC C | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SB410 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 4 DC C | 0.405 (10.29mm) | Board Lock, Filter | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25SA69B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | unknown | 5A | TIN | UL | Gold | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | 3000000000Ohm | Housing/Shell (M3) | D-Sub | - | 3 DB B | 0.318 (8.08mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | 15μin | 0.15 inch | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15PB610 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | D-Sub | - | 2 DA A | 0.405 (10.29mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37PC4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Board Lock, Filter, Grounding Indents | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37SC68B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Through Hole | Through Hole, Right Angle | Thermoplastic, Glass Filled | Glass | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 37 | Right Angle | - | unknown | 5A | TIN | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Board Side (M3) | D-Sub | - | 4 DC C | 0.590 (14.99mm) | Filter, Mounting Brackets | - | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant |