- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Max Supply Voltage (AC) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17B25SB6DB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | D-Sub | - | - | 3 DB B | 0.405 (10.29mm) | - | Filter, Mounting Brackets | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17B25SN240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging, Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | 12.55mm | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | 3 DB B | - | - | Filter | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D09S24A4PA00LF Amphenol ICC (FCI) | 180 |
| - | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | 300V | Tin | D-Sub | 1 | - | 1 DE E | - | 300V | - | 30.81mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | ||
![]() DBO13W3P700G30LF Amphenol ICC (FCI) | 23520 |
| Datasheet | 18 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | 13 | - | Thermoplastic | Steel | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 13 (10 + 3 Power) | - | - | - | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 30A | - | 13 | Right Angle | 18.9mm | - | 7.5A | COPPER NICKEL TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | 94V-0 | NO | - | 7.3mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | D-Sub, Combo | 1 | - | 3 DB B - 13C3 13W3 | 0.318 (8.08mm) | - | Board Lock, Grounding Indents, Mounting Brackets | 52.65mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() L717HDE15PD1CH4F Amphenol ICC (Commercial Products) | 17820 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | Steel, Tin Plated | Brass | 250V | -55°C~125°C | Tray | 2001 | HD | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | 15 | 105°C | -55°C | - | 3 | Male | - | - | - | - | - | Signal | - | - | 3A | - | - | Right Angle | 22.22mm | - | 3A | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1 | Stamped | 1 DE E High Density | 0.350 (8.89mm) | - | Board Lock, Grounding Indents | 30.89mm | 12.55mm | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | ||
![]() D25S24A4PA00LF Amphenol ICC (FCI) | 23760 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | 300V | - | D-Sub | 1 | - | 3 DB B | - | 300V | - | 53.03mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D09P13B4UV00LF Amphenol ICC (FCI) | 34560 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | PBT | - | Steel, Tin Plated | Brass | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | 2.54mm | - | Right Angle | 20.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1 | - | 1 DE E | 0.409 (10.40mm) | - | Grounding Indents, Mounting Brackets | 30.81mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D25S81C6PA00LF Amphenol ICC (FCI) | 120 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | 2014 | Delta D | - | - | Active | 1 (Unlimited) | 25 | Press-Fit | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | 20.82mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | 3 DB B | 0.409 (10.40mm) | 300V | Board Guide | 53.03mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D15S13A6RV12LF Amphenol ICC (FCI) | 29700 |
| - | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon | - | Steel, Nickel Plated | Phosphor Bronze | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder Paste | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 20.85mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1 | - | 2 DA A | 0.409 (10.40mm) | 300V | Board Guide, Mounting Brackets | 39.14mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D09P13A6RL09LF Amphenol ICC (FCI) | 35280 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Steel | Thermoplastic, Glass Filled | Nylon | Steel | Steel, Nickel Plated | Brass | 300V | -55°C~125°C | Tray | 2009 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder Paste | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 20.65mm | - | - | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | 10mOhm | - | 5GOhm | Housing/Shell (M3) | 300V | - | D-Sub | 1 | - | 1 DE E | 0.409 (10.40mm) | 300V | Board Guide, Grounding Indents, Mounting Brackets | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() D09S91C6GX00LF Amphenol ICC (FCI) | 180 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | 1 | - | 1 DE E | - | - | Board Lock | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() DE09P364TXLF Amphenol ICC (FCI) | 30870 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic | - | Steel, Tin Plated | Copper Alloy | 300V | -55°C~125°C | Tray | 2006 | D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.17mm | - | 5A | - | - | - | Gold, GXT™ | - | - | 9 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | 1kV | - | D-Sub | 1 | - | 1 DE E | - | 1kV | Grounding Indents | 30.43mm | 12.05mm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | ||
![]() L177TSAG15SOL2RM8 Amphenol ICC (Commercial Products) | 49896 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | Steel, Tin Plated | Copper Alloy | 600V | -55°C~125°C | Tray | 2004 | TS | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | 600V | - | D-Sub | 1 | Stamped | 2 DA A | - | 600V | Board Lock | 39.24mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() L17DEFRBA09S Amphenol ICC (Commercial Products) | 18816 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Nickel Plated | Phosphor Bronze | 250V | -25°C~85°C | Tray | - | DFR | - | - | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 0.050 (1.27mm) Dia Wire | - | Cable Side (M3) | - | - | D-Sub | - | - | 1 DE E | - | - | Feed Through, Strain Relief | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D09S91C6GV00LF Amphenol ICC (FCI) | 180 |
| - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | 300V | - | D-Sub | 1 | - | 1 DE E | - | 300V | Board Lock | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() CD15S13E4RX09LF Amphenol ICC (FCI) | 35640 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic | - | Steel, Nickel Plated | - | 300V | -55°C~125°C | Tray | - | Compact-D | - | - | Active | 1 (Unlimited) | 15 | Solder Paste | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | 21.7mm | - | 3A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub, High Density | 1 | - | 1 DE E High Density | 0.350 (8.89mm) | 300V | Board Guide, Mounting Brackets | 30.81mm | - | Flash | - | - | - | - | - | RoHS Compliant | ||
![]() D50P90C6PX00LF Amphenol ICC (FCI) | 11760 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 50 | Press-Fit | - | Plug, Male Pins | 50 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Straight | 11.3mm | - | 5A | - | - | - | Gold | - | - | 50 | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | 1 | - | 5 DD D | - | 300V | Grounding Indents | 66.55mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | ||
![]() D09P90C6PV00LF Amphenol ICC (FCI) | 35640 |
| - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1 | - | 1 DE E | - | 300V | Grounding Indents | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() FCE17B25SA49B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | unknown | 5A | TIN | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | 15mOhm | - | 3000000000Ohm | Housing/Shell (4-40) | - | - | D-Sub | - | - | 3 DB B | 0.318 (8.08mm) | - | Filter, Mounting Brackets | - | - | 15.0μin 0.38μm | 30μin | 0.15 inch | UL94 V-0 | - | - | RoHS Compliant | ||
![]() D37S91C6PX00LF Amphenol ICC (FCI) | 90 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Press-Fit | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | 1 | - | 4 DC C | - | 300V | - | 69.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant |