- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Weight | Body Material | Shell Material, Finish | Mounting Option 2 | Manufacturer Package Identifier | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Body Plating | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Backset Spacing | Max Supply Voltage (AC) | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD09P13A4GX00LF Amphenol ICC (FCI) | 10000 |
| Datasheet | 10 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | Nickel, Tin Plated | LOCKING | LD09P13A4GX00LF | Copper Alloy | - | 250V | -55°C~105°C | Tray | 2014 | LD | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 9 | - | - | - | - | 5A | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.53 inch | - | - | - | 0.577 inch | - | 5A | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | 1 DE E | - | 0.409 (10.40mm) | - | Board Lock, Grounding Indents | 13.86mm | - | - | Flash | 0.114 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D25P13A4GX00LF Amphenol ICC (FCI) | 6534 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | - | Brass | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Plug, Male Pins | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | 20.35mm | - | 5A | - | - | Gold | - | - | - | 25 | - | - | - | - | Black | - | - | - | - | - | - | - | Housing/Shell (4-40) | 300V | Tin | D-Sub | 1 | - | - | - | 3 DB B | - | 0.409 (10.40mm) | 300V | Board Lock, Grounding Indents, Mounting Brackets | - | 53.03mm | 13.48mm | Flash | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() DB13W3S500G40LF Amphenol ICC (FCI) | 31 |
| - | 18 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | 13 | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | Brass, Phosphor Bronze | POLYETHYLENE | - | -55°C~125°C | Tray | - | DW | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 13 (10 + 3 Power) | - | - | - | 2 | Female | - | - | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 40A | - | 13 | Right Angle | - | 20.73mm | - | 40A | COPPER NICKEL TIN | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | 1 | - | - | - | 3 DB B - 13C3 13W3 | - | - | 300V | Board Lock, Mounting Brackets | - | 52.65mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PM490 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Straight | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | Cable Side (4-40) | - | - | D-Sub | - | - | - | - | 3 DB B | - | - | - | Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() L77DE09SST Amphenol ICC (Commercial Products) | 242 | - | Datasheet | 5 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Metal | 9 | - | Steel | Thermoplastic, Glass Filled | Thermoplastic | 9.071847g | Metal | Steel, Tin Plated | - | - | Bronze | - | 300V | -55°C~85°C | Bag | 2002 | D-ST | - | - | Active | 1 (Unlimited) | 9 | Screw | - | Receptacle, Female Sockets | 9 | 85°C | -55°C | Black | 2 | Receptacle | - | - | 300V | - | - | - | - | Signal | - | - | 7.5A | 2.74mm | - | Straight | - | 18.95mm | - | 7.5A | - | - | Gold | 300V | - | - | 9 | - | - | - | - | - | - | - | - | - | 5mOhm | 18 AWG | 5GOhm | Housing/Shell (Unthreaded) | - | - | D-Sub | 1 | - | - | Machined | 1 DE E | - | - | 300V | - | 6.35mm | 30.43mm | 12.17mm | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() DD47W1SA00LF Amphenol ICC (FCI) | 31 |
| - | 18 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | Steel | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | 2010 | DW | - | - | Active | 1 (Unlimited) | 47 | Solder Cup | - | Receptacle, Female Sockets | 47 (46 + 1 Power) | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | Signal and Power (Not Included) | - | - | 7.5A | - | - | Straight | - | 14.92mm | - | 7.5A | - | - | Gold | - | - | - | 47 | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | 1 | - | - | - | 5 DD D - 47W1 | - | - | 300V | - | - | 66.55mm | 12.55mm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() DA7W2PA00LF Amphenol ICC (FCI) | 3542 |
| - | 8 Weeks | Gold, Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Steel | Steel | Thermoplastic | Thermoplastic | - | Metal, Steel | Steel, Tin Plated | - | - | Brass | Thermoplastic | 300V | -55°C~125°C | Tray | 2003 | DW | - | - | Active | 1 (Unlimited) | 7 | Solder Cup | - | Plug, Male Pins | 7 (5 + 2 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | Signal and Power (Not Included) | - | - | 7.5A | - | - | Straight | - | 13.29mm | - | 7.5A | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | 500V | - | 7.3mOhm | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | 1 | Nickel | 20 AWG | - | 2 DA A - 7W2 | 2 | - | - | Grounding Indents | - | 38.76mm | 12.55mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() ICD15S13E4GV00LF Amphenol ICC (FCI) | 360 | - | - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | 15 | - | - | Polyester | Polyester | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | 300V | -55°C~125°C | Tray | - | ICD | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.28mm | - | Right Angle | - | 21.7mm | - | 3A | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | 300V | - | D-Sub, High Density | 1 | - | - | - | 1 DE E High Density | - | 0.350 (8.89mm) | 300V | Board Lock, Mounting Brackets | - | 30.81mm | - | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() FCE17E09SA690 Amphenol ICC (Commercial Products) | 31 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | - | - | 1 DE E | - | 0.318 (8.08mm) | - | Board Lock, Filter | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() L177DFE09SV Amphenol ICC (Commercial Products) | 47 |
| Datasheet | 6 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | 300V | -55°C~125°C | Tray | - | DF | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | - | unknown | 7.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25SB41B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | - | - | - | - | 3 DB B | - | 0.405 (10.29mm) | - | Filter, Mounting Brackets | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MDBRE09PEAN0 Amphenol ICC (Commercial Products) | 82 |
| Datasheet | 7 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | Zinc | Zinc, Nickel Plated | - | - | Copper Alloy | - | 200V | -40°C~105°C | Tray | 2012 | MDBR | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | Board Lock | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() FCE17-E09SM-450 Amphenol ICC (Commercial Products) | 57 | - | - | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | 1nF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Straight | - | 16.73mm | - | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Cable Side (4-40) | - | - | D-Sub | 1 | - | - | - | 1 DE E | - | - | - | Filter | - | 30.81mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D09S90C4GL00LF Amphenol ICC (FCI) | 41 |
| Datasheet | 17 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | 1 | - | - | - | 1 DE E | - | - | - | Board Lock | - | 30.81mm | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D25S23A6GX00LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyester | Polyester | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.84mm | - | Right Angle | - | 20.82mm | - | 5A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | 300V | - | D-Sub | 1 | - | - | - | 3 DB B | - | 0.409 (10.40mm) | 300V | Board Lock, Mounting Brackets | - | 53.03mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PA650 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | - | - | 3 DB B | - | 0.318 (8.08mm) | - | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() LD09S33E4GV00LF Amphenol ICC (FCI) | 10000 | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | Nickel, Tin Plated | - | - | Copper Alloy | - | 250V | -55°C~105°C | Tray | - | LD | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | 9 | Right Angle | - | - | - | 5A | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | - | 5A | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | - | - | 1 DE E | - | 0.318 (8.08mm) | - | Board Lock | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() L77SDE09S1ACH4R Amphenol ICC (Commercial Products) | 442 | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | 250V | -55°C~125°C | Tray | 2004 | SD | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | 9 | 155°C | -55°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | - | 20.85mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | 1 | - | - | Stamped | 1 DE E | - | 0.406 (10.30mm) | 250V | Board Lock | - | 30.81mm | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() FCE17B25SB6EB Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | D-Sub | - | - | - | - | 3 DB B | - | 0.405 (10.29mm) | - | Filter, Mounting Brackets | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17-A15SB-440 Amphenol ICC (Commercial Products) | 36 |
| - | 7 Weeks | - | Panel, Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Receptacle | - | 820pF | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | - | - | 2 DA A | - | 0.405 (10.29mm) | - | Board Lock, Filter | - | 39.14mm | 18.52mm | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - |