- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Body Plating | Wire/Cable Gauge | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Backset Spacing | Max Supply Voltage (AC) | Features | Rated Current (Power) | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D50P24B6GV00LF Amphenol ICC (FCI) | 30 |
| Datasheet | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 50 | Solder | - | Plug, Male Pins | 50 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 15.34mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | 5 DD D | - | - | - | 300V | Board Lock, Grounding Indents | - | 67.11mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() G17S2510110EU Amphenol ICC (Commercial Products) | 4045 |
| Datasheet | 7 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | Steel | Steel, Tin Plated | AU | Copper Alloy | 250V | - | Tray | 2008 | G17S | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | Male | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 2.77mm | 25 | Straight | - | - | 5A | - | - | UL | - | - | COMMERCIAL | - | - | - | - | 0.494 inch | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | RECEPTACLE | - | Tin | D-Sub | 1 | - | - | 3 DB B | - | PREASSEM CONN | - | - | Grounding Indents | - | 53.04mm | 12.6mm | Flash | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DB9W4PA00LF Amphenol ICC (FCI) | 201 | - | - | 18 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Thermoplastic | Metal, Steel | Steel, Tin Plated | - | Brass | 300V | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | 9 | Solder Cup | - | Plug, Male Pins | 9 (5 + 4 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | Signal and Power (Not Included) | - | - | 7.5A | - | - | Straight | - | - | 7.5A | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | 300V | - | D-Sub, Combo | 1 | - | - | 3 DB B - 9W4 | 4 | - | - | 300V | Grounding Indents | - | 52.65mm | 12.55mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() FCE17-E09SM-2E0 Amphenol ICC (Commercial Products) | 76 |
| - | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2009 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | - | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Straight | 16.73mm | - | 5A | TIN | ONE | UL | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | 3000000000Ohm | Housing/Shell (Unthreaded) | - | - | Tin | D-Sub | 1 | - | - | 1 DE E | - | - | - | - | Filter | 5A | 30.81mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D09P90C6GV00LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | 300V | - | D-Sub | 1 | - | - | 1 DE E | - | - | - | 300V | Board Lock, Grounding Indents | - | 30.81mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() D15S24A4PV00LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | 2 DA A | - | - | - | - | - | - | 39.14mm | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D37S91C6GV00LF Amphenol ICC (FCI) | 100 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Press-Fit | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | 4 DC C | - | - | - | 300V | Board Lock | - | 69.32mm | 12.6mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() D15P33E4GL00LF Amphenol ICC (FCI) | 34 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Thermoplastic | - | Steel, Tin Plated | - | Brass | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 18.5mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | 300V | Tin | D-Sub | 1 | - | - | 2 DA A | - | - | 0.318 (8.08mm) | 300V | Board Lock, Grounding Indents, Mounting Brackets | - | 39.14mm | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SB410 Amphenol ICC (Commercial Products) | 48 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | - | 470pF | - | - | - | YES | Signal | - | - | - | 2.76mm | 25 | Right Angle | 20.85mm | unknown | 5A | TIN | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | - | 3000000000Ohm | Housing/Shell (4-40) | PLUG | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | Board Lock, Filter | - | 53.04mm | 12.55mm | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() D15S24B4GV00LF Amphenol ICC (FCI) | 45 | - | - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | 300V | - | D-Sub | 1 | - | - | 2 DA A | - | - | - | 300V | Board Lock | - | 39.14mm | - | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ICD15S13E6GV00LF Amphenol ICC (FCI) | 100 | - | - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | Metal | - | - | Polyester | Steel | Metal, Steel | Steel, Tin Plated | - | Copper Alloy | 300V | -55°C~125°C | Bulk | 2006 | ICD | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | 3A | 2.28mm | - | Right Angle | 21.7mm | - | 3A | - | - | - | Gold | - | - | - | 15 | - | - | - | - | Black | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | 300V | Chrome, Steel, Tin | D-Sub, High Density | 1 | - | - | 1 DE E High Density | - | - | 0.350 (8.89mm) | 300V | Board Lock, Mounting Brackets | - | 30.81mm | 12.58mm | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17B25PA40B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 18.34mm | unknown | 5A | TIN | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | - | NO | - | 5A | - | 3000000000Ohm | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | Filter, Grounding Indents, Mounting Brackets | - | 53.04mm | - | 15.0μin 0.38μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PC21B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 25.25mm | unknown | 5A | TIN | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | Filter, Grounding Indents, Mounting Brackets | - | 53.04mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SA24B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 18.34mm | unknown | 5A | TIN | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | - | NO | - | 5A | - | 3000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | Filter, Mounting Brackets | - | 53.04mm | - | 15.0μin 0.38μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SC440 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | 25.55mm | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | Board Lock, Filter | - | 53.04mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SA240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | 18.64mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | Board Lock, Filter | - | 53.04mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PA21B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | 2015 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 18.34mm | unknown | 5A | TIN | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | - | NO | - | 5A | - | 3000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | Filter, Grounding Indents, Mounting Brackets | - | 53.04mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PB600 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | Phosphor Bronze | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | Board Lock, Filter, Grounding Indents | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() D15P24A4GV00LF Amphenol ICC (FCI) | 14634 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Metal | - | Steel | Polybutylene Terephthalate (PBT) | Polybutylene | Metal | Steel, Tin Plated | - | Phosphor Bronze | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | 15 | - | - | - | - | Black | - | 350V | - | 10mOhm | - | Mating Side, Female Screwlock (4-40) | - | 300V | - | D-Sub | 1 | Tin | - | 2 DA A | - | - | - | 300V | Board Lock, Grounding Indents | - | 39.14mm | 11.9mm | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DE09S064TLF Amphenol ICC (FCI) | 1500 |
| - | 8 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Thermoplastic | Thermoplastic | Steel | Steel, Tin Plated | - | Copper Alloy | 300V | -55°C~125°C | Bulk | - | D | - | - | Active | 1 (Unlimited) | 9 | Solder Cup | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Natural | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | - | 5A | - | - | - | Gold | 1kV | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | 1kV | - | D-Sub | 1 | - | 20 AWG | 1 DE E | - | - | - | 1kV | - | - | 30.43mm | 12.17mm | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |