- Contact Materials
- Mounting Type
- Connector Type
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Type
- Flange Feature
- Material Flammability Rating
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Manufacturer
Amphenol D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Max Supply Voltage (AC) | Features | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDBRE15SMAN0 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | Thermoplastic, Glass Filled | Glass | Zinc | Zinc, Nickel Plated | Copper Alloy | - | 200V | -40°C~105°C | Tray | 2015 | MDBR | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 15 | 105°C | -40°C | Black | 3 | Receptacle | - | - | - | - | - | Signal | - | - | 3A | - | - | Straight | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | 15 | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | Machined | 1 DE E High Density | - | - | Board Lock | - | - | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() D37S33E6GL00LF Amphenol ICC (FCI) | 30 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | 18.77mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | 300V | - | - | D-Sub | 1 | - | 4 DC C | 0.318 (8.08mm) | - | Board Lock, Mounting Brackets | 69.32mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D15S33E6RV12LF Amphenol ICC (FCI) | 41 |
| - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | PBT | - | Steel, Nickel Plated | Phosphor Bronze | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder Paste | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | 18.7mm | - | 5A | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | 2 DA A | 0.318 (8.08mm) | 300V | Board Guide, Mounting Brackets | 39.14mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17A15PC240 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2006 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | 25.3mm | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | 2 DA A | 0.590 (14.99mm) | - | Board Lock, Filter, Grounding Indents | 39.14mm | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D37P13A4GX00LF Amphenol ICC (FCI) | 415 | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.54mm | - | Right Angle | - | 20.35mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | 300V | Tin | D-Sub | 1 | - | 4 DC C | 0.409 (10.40mm) | 300V | Board Lock, Grounding Indents, Mounting Brackets | 69.32mm | - | Flash | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PE290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 3 DB B | - | - | Filter, Grounding Indents | - | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D09P24A4GX00LF Amphenol ICC (FCI) | 65400 | - | - | 17 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | 2015 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 12.55mm | - | 5A | - | - | - | Gold | - | 9 | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | 300V | - | D-Sub | 1 | - | 1 DE E | - | 300V | Board Lock, Grounding Indents | 30.81mm | 11.9mm | Flash | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() L717TSAG15POL2RM8 Amphenol ICC (Commercial Products) | 173 | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | Steel, Tin Plated | Copper Alloy | - | 600V | -55°C~125°C | Tray | 2004 | TS | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | 15 | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 12.55mm | - | 5A | - | - | - | Gold | - | 15 | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | 1 | Stamped | 2 DA A | - | 600V | Board Lock, Grounding Indents | 39.24mm | - | Flash | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() L717SDC37P1ACH4F Amphenol ICC (Commercial Products) | 491 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | Steel, Tin Plated | Brass | - | 250V | -55°C~125°C | Tray | 2002 | SD | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Plug, Male Pins | 37 | 105°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | 20.6mm | - | 5A | - | - | - | Gold | - | 37 | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | Stamped | 4 DC C | 0.406 (10.30mm) | - | Board Lock, Grounding Indents | 69.4mm | 12.55mm | Flash | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() D5W5P36A6GX08LF Amphenol ICC (FCI) | 29 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | Brass | POLYETHYLENE | - | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 5 | Solder | - | Plug, Male Pins | 5 (Power) | - | - | Black | 1 | Male | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | - | 6.81mm | 5 | Right Angle | - | 18.3mm | - | 30A | TIN/ZINC CHROMIUM | - | - | Gold | - | - | - | 94V-0 | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | - | - | 3 DB B - 5W5 | 0.374 (9.50mm) | 300V | Board Lock, Grounding Indents, Mounting Brackets | 53.03mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() L177DFD50SOL2 Amphenol ICC (Commercial Products) | 48 |
| Datasheet | 6 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Copper Alloy | - | 300V | -55°C~125°C | Tray | - | DF | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Straight | - | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | Machined | 5 DD D | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D09P91C6PX00LF Amphenol ICC (FCI) | 41 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 12.55mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | 1 DE E | - | 300V | Grounding Indents | 30.81mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DA11W1PA00LF Amphenol ICC (FCI) | 30 |
| - | 18 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | - | Steel, Tin Plated | Brass | POLYETHYLENE | - | -55°C~125°C | Tray | 2006 | DW | e4 | yes | Active | 1 (Unlimited) | 11 | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Power) | - | - | - | 2 | Male | - | NO | NO | NO | NO | Signal and Power (Not Included) | YES | GENERAL PURPOSE | - | - | 11 | Straight | - | 13.55mm | - | 7.5A | COPPER NICKEL TIN | - | - | Gold | - | - | - | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | 300V | - | D-Sub, Combo | 1 | - | 2 DA A - 11C1 11W1 | - | 300V | Grounding Indents | 38.76mm | 12.55mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D09P34A4GX00LF Amphenol ICC (FCI) | 41 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | 2015 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 12.8mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | 1 | - | 1 DE E | - | - | Board Lock, Grounding Indents | 30.81mm | - | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17A15SM2E0 Amphenol ICC (Commercial Products) | 52 |
| Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Straight | - | - | - | 5A | TIN | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 2 DA A | - | - | Filter | - | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D09S13B6UA00LF Amphenol ICC (FCI) | 167 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | - | 20.82mm | - | 5A | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 1 | - | 1 DE E | 0.409 (10.40mm) | - | Mounting Brackets | 30.81mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DCO8W8P543H40LF Amphenol ICC (FCI) | 143 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | Brass | POLYETHYLENE | - | -55°C~125°C | Tray | - | DW | e3 | - | Active | 1 (Unlimited) | 8 | Solder | EAR99 | Plug, Male Pins | 8 (Power) | - | - | - | 1 | Male | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | - | - | 8 | Right Angle | - | 20.38mm | - | 40A | COPPER NICKEL TIN | ONE | UL | Gold | COMMERCIAL | - | - | 94V-0 | NO | 7.3A | 7.3mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | D-Sub, Combo | - | - | 4 DC C - 8W8 | 0.458 (11.64mm) | 300V | Board Lock, Grounding Indents, Mounting Brackets | 68.94mm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() FCE17C37SA490 Amphenol ICC (Commercial Products) | 126 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 4 DC C | 0.318 (8.08mm) | - | Board Lock, Filter | - | - | 15.0μin 0.38μm | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() L77SDE09S1ACH4F Amphenol ICC (Commercial Products) | 281 | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | 9 | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | Phosphor Bronze | - | 250V | -55°C~125°C | Tray | - | SD | - | - | Active | 1 (Unlimited) | 9 | Solder | - | Receptacle, Female Sockets | 9 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | 20.7mm | - | 5A | - | - | - | Gold | - | 9 | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | Stamped | 1 DE E | 0.406 (10.30mm) | - | Board Lock | 30.89mm | 12.5mm | Flash | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() FCE17A15SM280 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | Phosphor Bronze | - | - | -40°C~85°C | Bulk | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Straight | - | - | - | 5A | TIN | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 2 DA A | - | - | Filter | - | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | - |