- Filtered
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Type
- Number of Positions
- IP Rating
- Shell Material
Attribute column
Manufacturer
Amphenol D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Body Material | Cable Entry Angle | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Mfr | MIL Type | Number of Cable Entries | Package | Primary Material | Product Status | RoHS | Shell Sizes | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Diameter | Shell Plating | Hardware | Features | IP Rating | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 863093C09MLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Metal | Thermoplastic | Plastic, Metallized | Thermoplastic | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | 9 | 125°C | -55°C | Silver | - | - | - | Straight | Shielded | 29.75mm | - | 9 | Metal | - | Round | Two Piece Backshell | - | 90° | - | - | Assembly Hardware, Strain Relief | - | - | 24.5mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8655MH2511LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Metal | - | Zinc Die Cast | Metal | Zinc | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | D-Sub | - | 25 | 125°C | -55°C | Silver | - | - | - | Straight | Shielded | 55.5mm | - | 25 | Nickel | - | Round | Two Piece Backshell | 11.811 mm | 180° | - | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 56.5mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MDB10VCB09B04 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | Top | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 9 | - | - | - | - | - | - | - | Standard EMI Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | Electroless Nickel | Slot Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() 863093C09ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 9 | 125°C | -55°C | Black | - | - | - | Straight | Unshielded | 29.75mm | - | 9 | - | - | Round | Two Piece Backshell | 6 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | 24.25mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M85049/48-2-3N Amphenol Pcd | In Stock | - | - | - | - | Steel | Metal, Steel | - | - | Straight | Round | 1 | - | Amphenol PCD | - | 1 Entry | Bulk | Metal | Active | - | 3 | 0.784039 oz | - | - | M24308 | - | - | - | Strain Relief Backshell | 25 | - | - | Silver | - | - | - | - | Unshielded | - | - | - | Electroless Nickel | - | - | One Piece Backshell | - | 180° | - | Nickel | Assembly Hardware, Cable Clamp | - | - | - | - | - | - | - | - | ||
![]() 863093C25ALF Amphenol ICC (FCI) | In Stock | - | - | 15 Weeks | - | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | 25 | 125°C | -55°C | Black | - | - | - | Straight | Unshielded | 46.5mm | - | - | Thermoplastic | - | Round | Two Piece Backshell | 13.5 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | 46mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 863093C15MLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Metal | Thermoplastic | Plastic, Metallized | Thermoplastic | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 15 | 125°C | -55°C | Silver | - | - | - | Straight | Shielded | 29.75mm | - | 15 | Thermoplastic | - | Round | Two Piece Backshell | 6 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | 32.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MDB10XCB100H12 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | 45 deg | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 100 | - | - | - | - | - | - | - | Standard EMI Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 mm | Electroless Nickel | Hex Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() MDB10XCB31H08 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | 45 deg | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 31 | - | - | - | - | - | - | - | Standard EMI Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | Electroless Nickel | Hex Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() MDB10XCB09B04 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | 45 deg | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 9 | - | - | - | - | - | - | - | Standard EMI Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | Electroless Nickel | Slot Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() 17E165750 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Metal | - | Metal, Zinc Alloy | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | 17E | Active | 1 (Unlimited) | - | - | 50 | - | - | Silver | - | - | - | - | Shielded | - | unknown | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | 16.51 mm | 180° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 69.44mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() MDB10WCB15E08 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | Side Entry | - | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 2 (A) | - | - | - | - | - | - | - | Standard EMI Backshell | 15 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | ||
![]() MDB10WCB25B08 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | Side Entry | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 3 (B) | - | - | - | - | - | - | - | Standard EMI Backshell | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | Nickel | Slot Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() MDB10XCB37H06 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | 45 deg | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 4 (C) | - | - | - | - | - | - | - | Standard EMI Backshell | 37 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | Nickel | Hex Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() MDB10VYB25H08 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | Top Entry | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 3 (B) | 0.443041 oz | - | - | - | - | - | - | Standard EMI Backshell | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | Chromate | Hex Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() MDB10WCB37E09 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | Side Entry | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 4 (C) | - | - | - | - | - | - | - | Standard EMI Backshell | 37 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1 mm | Nickel | Extended Jackscrews | - | - | - | - | - | - | - | - | ||
![]() MDB10WCB51H10 Amphenol Pcd | In Stock | - | - | - | - | Aluminum | - | - | - | Side Entry | - | 1 | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | Details | 51 | - | - | - | - | - | - | - | Standard EMI Backshell | 51 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 mm | Nickel | Hex Head Jackscrews | - | - | - | - | - | - | - | - | ||
![]() 17E-1657-15 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | Metal | - | Metal, Zinc Alloy | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | 17E | Active | 1 (Unlimited) | - | - | 15 | - | - | Silver | NO | NO | NO | - | Shielded | - | unknown | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.128 mm | 180° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 39.24mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8655MHRA1501LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Metal | - | Metal, Zamak | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 15 | 120°C | -40°C | Silver | - | - | - | Straight | Shielded | - | - | - | Nickel | - | Round | Two Piece Backshell | 13.0048 mm | 45° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 39.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 863093C15ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | 15 | 125°C | -55°C | Black | - | - | - | Straight | Unshielded | 29.75mm | - | - | - | - | Round | Two Piece Backshell | - | 90° | - | - | Assembly Hardware, Strain Relief | - | - | 32.5mm | No | No SVHC | RoHS Compliant | - | Lead Free |