- Filtered
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Type
- Number of Positions
- IP Rating
- Shell Material
Attribute column
Manufacturer
Amphenol D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Base Product Number | Body Orientation | Brand | Cable Entry Angle | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Manufacturer | Mfr | Mounting | Number of Cable Entries | Package | Product Status | Qualification | RoHS | Shell Sizes | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Gender | Capacitance | Subcategory | Power Rating | Shielding | Resistor Type | Function | Number of Outputs | Contact Gender | Output Type | Plating | Output Configuration | Voltage - Supply (Vcc/Vdd) | Accessory Type | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Product Type | Cable Exit | Cable Diameter | Duty Cycle (Max) | Resistance Tolerance | Serial Interfaces | Shell Plating | Clock Sync | Hardware | Output Phases | Features | Product Category | Strain Relief | Product Length | Product Width | Cable Exit Angle | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X13029X Amphenol | 127 |
| - | - | Surface Mount | 8-SMD, Flat Lead | Polyamide (PA) | 8-SON (A) (2.9x2.8) | - | S-8338 | - | Amphenol CONEC | Variable Entries | - | 70 | - | - | Amphenol | ABLIC Inc. | - | 2 Entry | Tape & Reel (TR) | Not For New Designs | - | Details | 2 (A) | - | 0.747808 oz | -40°C ~ 85°C (TA) | - | - | - | Two Piece Backshell | - | 15 Position | - | - | - | D-Sub Connectors | - | - | - | Step-Up | 1 | - | Transistor Driver | - | Positive | 1.8V ~ 6V | - | Current Limit, Enable, Frequency Control | Boost | 257.4kHz ~ 1.134MHz | No | D-Sub Backshells | - | - | 88.5% | - | - | - | No | - | 1 | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 8655GMES3C11KLF AMPHENOL FCI ASIA PTE LTD | 83 | - | - | - | - | - | Zinc | - | Zinc | 8655GM | - | - | 90 deg | Round | 50 | - | - | - | Amphenol ICC (FCI) | - | 1 Entry | Bulk | Active | - | Details | 1 (E) | - | - | - | Bulk | - | - | EMI/RFI Shielded Backshell | - | 9 Position | Silver | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | - | - | - | 90° | 11.7 mm | - | - | - | Nickel | - | Assembly Hardware, Cable Clamp, Grommets | - | Mating Screws 4-40 | - | - | - | - | 90° | - | - | ||
![]() 8655AMET1A11K001LF AMPHENOL FCI ASIA PTE LTD | 28 | - | - | - | - | - | Metal | - | Zinc | 8655AM | - | - | Straight | Round | 50 | - | - | - | Amphenol ICC (FCI) | - | 1 Entry | Bulk | Active | - | Details | 1 (E) | - | - | - | Bulk | - | - | EMI/RFI Shielded Backshell | - | 9 Position | Silver | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | - | - | - | 180° | 11.5 mm | - | - | - | Nickel | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | - | 180° | - | - | ||
![]() 8655GMCS3C11KLF AMPHENOL FCI ASIA PTE LTD | 76 |
| - | - | - | - | Zinc | - | - | - | - | - | 90 deg | - | 50 | - | - | - | - | - | 1 Entry | - | - | - | Details | 4 (C) | - | - | - | Bulk | - | - | EMI/RFI Shielded Backshell | - | 37 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8655AZBT1A11KLF AMPHENOL FCI ASIA PTE LTD | 28 | - | - | - | - | - | Plastic | - | Plastic, Metallized | 8655AZ | - | - | Straight | Round | 50 | - | - | - | Amphenol ICC (FCI) | - | 1 Entry | Bulk | Active | - | Details | 3 (B) | - | - | - | Bulk | - | - | EMI/RFI Backshell | - | 25 Position | Silver | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | - | - | - | 180° | 11.7 mm | - | - | - | Nickel over Copper | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | - | 180° | - | - | ||
![]() 8655AZAS2A11KLF AMPHENOL FCI ASIA PTE LTD | 40 |
| - | - | - | - | Plastic | - | - | - | - | - | 45 deg | - | 50 | - | - | - | - | - | 1 Entry | - | - | - | Details | 2 (A) | - | - | - | Bulk | - | - | EMI/RFI Backshell | - | 15 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel over Copper | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8655GMAS3C11KLF AMPHENOL FCI ASIA PTE LTD | 42 |
| - | - | - | - | Zinc | - | - | - | - | - | 90 deg | - | 50 | - | - | - | - | - | 1 Entry | - | - | - | Details | 2 (A) | - | - | - | Bulk | - | - | EMI/RFI Shielded Backshell | - | 15 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8655AMDT1A11KLF AMPHENOL FCI ASIA PTE LTD | 82 | - | - | - | - | - | Metal | - | Zinc | 8655AM | - | - | Straight | Round | 50 | - | - | - | Amphenol ICC (FCI) | - | 1 Entry | Bulk | Active | - | Details | 5 (D) | - | - | - | Bulk | - | - | EMI/RFI Shielded Backshell | - | 50 Position | Black | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | - | - | - | 180° | 17 mm | - | - | - | Nickel | - | Assembly Hardware, Cable Clamp, Grommets | - | Mating Screws 4-40 | - | - | - | - | 180° | - | - | ||
![]() 165X14169X Amphenol | 9 |
| - | - | - | - | Polyamide (PA) | - | - | 120087 | - | Amphenol CONEC | Straight | - | 70 | - | - | Amphenol | Molex | - | 1 Entry | Bulk | Active | - | Details | 2 (A) | - | 0.660329 oz | - | - | * | - | Two Piece Backshell | - | 15 Position | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X14219X Amphenol | 9 |
| - | - | - | - | Polyamide (PA) | - | - | - | - | Amphenol CONEC | Straight | - | 70 | - | - | Amphenol | - | - | 1 Entry | - | - | - | Details | 2 (A) | - | 0.641986 oz | - | - | - | - | Two Piece Backshell | - | 15 Position | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X02639XE Amphenol | 24 | - | - | - | - | - | Zinc | - | - | - | - | Amphenol CONEC | Straight | - | 30 | - | - | Amphenol | - | - | 1 Entry | - | - | - | Details | 4 (C) | - | 3.030139 oz | - | - | 165X | - | EMI/RFI Shielded Backshell | - | 37 Position | - | - | 0.01 uF | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | 4 mm to 13 mm | - | - | - | Tin | - | - | - | - | D-Sub Backshells | - | 1.6 mm | 1.6 x 0.81 | - | - | UL 94 V-0 | ||
![]() 165X11799X Amphenol | 6 |
| - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | 30 | - | - | Amphenol | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X17139X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | 50 | - | - | Amphenol | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X13079X Amphenol | 15 |
| - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | 80 | - | - | Amphenol | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X17399X Amphenol | 6 |
| - | - | - | - | Zinc | - | - | - | - | Amphenol CONEC | Straight | - | 40 | - | - | Amphenol | - | - | 1 Entry | - | - | - | Details | 5 (D) | - | - | - | - | - | - | EMI/RFI Shielded Backshell | - | 50 Position | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | Nickel | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X16249X Amphenol | 22 |
| - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | 1 | - | - | Amphenol | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X10139XE Amphenol | 194 | - | - | Gold | - | - | Polyamide (PA) | - | - | - | Straight | Amphenol CONEC | Straight | - | 50 | - | 11-35 | Amphenol | - | Wall Mount | 1 Entry | - | - | - | Details | 1 (E) | Crimp | 0.659623 oz | -65 to 200 °C | - | - | - | Strain Relief Backshell | - | 9 Position | - | Receptacle | - | D-Sub Connectors | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | 8.5 mm | - | - | - | Tin | - | - | - | - | D-Sub Backshells | No | 32.69 mm | - | - | - | UL 94 V-0 | ||
![]() 165X14039XE Amphenol | 6 |
| - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | 50 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X11339X Amphenol | 6 |
| - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | 50 | - | - | Amphenol | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 165X14029XE Amphenol | 13 |
| - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Amphenol CONEC | Straight | - | 50 | - | - | Amphenol | - | - | 1 Entry | - | - | AEC-Q200 | Details | 3 (B) | - | 0.582020 oz | - | - | - | 5 ppm/°C | Strain Relief Backshell | 4.99 kOhm | 25 Position | - | - | - | D-Sub Connectors | 0.15 W | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | 0.1 | - | Tin | - | - | - | - | D-Sub Backshells | - | 1.6 mm | 0.81 mm | - | - | UL 94 V-0 |