- Filtered
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Type
- Number of Positions
- IP Rating
- Shell Material
Attribute column
Manufacturer
Amphenol D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Contact Gender | Empty Shell | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17E-1657-37 Amphenol ICC (Commercial Products) | 41 |
| Datasheet | 9 Weeks | - | Metal | - | - | Metal, Zinc Alloy | - | - | - | - | Round | - | - | - | - | - | - | 17E | - | Active | 1 (Unlimited) | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | 16.51 mm | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 69.44mm | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 86303922ALF Amphenol ICC (FCI) | 44 |
| - | 13 Weeks | - | - | 25 | - | Thermoplastic | - | - | - | - | Flat | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 25 | 125°C | -55°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 35mm | - | - | - | - | - | - | - | Potting Shell | - | 180° | - | - | Strain Relief | - | Flange | 52.8mm | No | - | RoHS Compliant | - | - | ||
![]() 8655MH5001LF Amphenol ICC (FCI) | 134 | - | Datasheet | 11 Weeks | - | Metal | - | - | Zinc Die Cast | - | - | - | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 50 | 125°C | -55°C | Silver | - | - | - | - | - | - | - | - | Straight | Shielded | 56mm | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | 70.6mm | No | - | RoHS Compliant | - | - | ||
![]() 8655MH2501BKLF Amphenol ICC (FCI) | 154 | - | Datasheet | 8 Weeks | - | Metal | - | - | Zinc Die Cast | - | Zinc | - | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 86303640BLF Amphenol ICC (FCI) | 37 | - | - | 8 Weeks | - | - | - | Nylon | Polyamide (PA), Nylon | Plastic | Nylon, Polyamide | - | - | Round | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | 37 | 120°C | -40°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 47.3mm | - | - | - | - | - | - | Round | Hinged Backshell | 12 mm | 180° | - | - | Strain Relief | - | Mating Screws 4-40 | 70.9mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8655MHRA0901KLF Amphenol ICC (FCI) | 684 |
| - | 8 Weeks | CABLE | Metal | - | - | Zinc Die Cast | - | Zinc | - | - | Round | NOT SPECIFIED | - | - | 1/E | Bulk | - | - | - | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | 9 | - | - | Silver | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | Right Angle | Shielded | - | - | - | MALE | NO | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 17E-1726-2 Amphenol ICC (Commercial Products) | 3335 |
| Datasheet | 9 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | CABLE | - | Round | - | - | - | - | - | 2004 | 17E | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Silver | - | NO | NO | NO | - | - | - | - | - | Unshielded | - | unknown | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws | - | - | - | RoHS Compliant | - | - | ||
![]() 17E-1657-25 Amphenol ICC (Commercial Products) | 11117 |
| Datasheet | 9 Weeks | - | - | - | - | Metal, Zinc Alloy | - | - | - | - | Round | - | - | - | - | - | - | 17E | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | unknown | - | - | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | - | ||
![]() L17DTZK09KFMT Amphenol ICC (Commercial Products) | 251 |
| Datasheet | 6 Weeks | - | Metal | - | - | Metal | - | - | - | - | Round | - | - | - | - | - | 2007 | DTZK | - | Active | 1 (Unlimited) | - | - | 9 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | Round | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets, Strain Relief | - | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 863093C37ALF Amphenol ICC (FCI) | 236 | - | Datasheet | 15 Weeks | - | - | - | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | - | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 37 | 125°C | -55°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 46.5mm | - | - | - | - | - | - | Round | Two Piece Backshell | 13.5 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | 60.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8630CH25UNCLF Amphenol ICC (FCI) | 40 |
| - | 13 Weeks | - | - | - | - | - | Thermoplastic | Glass, Nylon, Polyamide | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Straight | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 8655MHRA3702KLF Amphenol ICC (FCI) | 49 | - | Datasheet | 8 Weeks | - | Metal | - | - | Zinc Die Cast | - | Zinc | - | - | Round | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | 37 | - | - | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8630CH37M3LF Amphenol ICC (FCI) | 346 | - | - | 11 Weeks | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Bulk | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Straight | - | - | - | 37 | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MH2502LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | - | Metal | - | - | Zinc Die Cast | - | - | #M3 | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 25 | 125°C | -55°C | Silver | - | NO | NO | NO | - | - | - | - | Straight | Shielded | 55mm | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | HOOD | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | 56.5mm | - | - | RoHS Compliant | - | - | ||
![]() 8655MH1502LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | - | Metal | - | - | ZINC | - | - | #M3 | SCREW | - | - | 125°C | -55°C | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | unknown | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MH2502BKLF Amphenol ICC (FCI) | 185 |
| - | 8 Weeks | - | Metal | - | - | Zinc Die Cast | - | Zinc | - | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 25 | - | - | Silver | 8536.69.40.30 | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws M3 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 86303920ALF Amphenol ICC (FCI) | 44 |
| - | 13 Weeks | - | - | 9 | - | Thermoplastic | - | - | - | - | Flat | - | - | - | - | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | - | 9 | 125°C | -55°C | Black | - | - | - | - | - | - | - | - | - | Unshielded | 29mm | - | - | - | - | - | - | - | Potting Shell | - | 180° | - | - | Strain Relief | - | Flange | 30.6mm | No | - | RoHS Compliant | - | - | ||
![]() 17E18242 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | LOCKING | JACKSCREW | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | unknown | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | BACKSHELL | 0.32 inch | - | 0.21 inch | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8630CH25M3LF Amphenol ICC (FCI) | 221 | - | - | 13 Weeks | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Straight | - | - | - | 25 | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MH1501BKLF Amphenol ICC (FCI) | 684 |
| Datasheet | 8 Weeks | - | Metal | - | - | - | - | Zinc | - | - | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - |