- Filtered
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Type
- Number of Positions
- IP Rating
- Shell Material
Attribute column
Manufacturer
Amphenol D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/48-2-1F Amphenol PCD | 283 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86303925ALF Amphenol ICC (FCI) | 35 |
| - | 13 Weeks | - | 25 | - | Thermoplastic | - | - | - | - | - | Round | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | - | Potting Shell | - | 90° | - | - | Strain Relief | - | - | Flange | - | No | - | RoHS Compliant | - | - | ||
![]() 8655MH3712LF Amphenol ICC (FCI) | 134 |
| Datasheet | 11 Weeks | Metal | - | - | Zinc Die Cast | - | - | Zinc | #M3 | - | Round | 125°C | -55°C | Bulk | 2011 | - | Active | 1 (Unlimited) | 37 | - | - | Silver | NO | NO | NO | Straight | Shielded | - | unknown | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | HOOD | - | Assembly Hardware, Cable Clamp | - | - | Mating Screws M3 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 86303926ALF Amphenol ICC (FCI) | 35 |
| Datasheet | 13 Weeks | - | 15 | - | Thermoplastic | - | - | - | - | - | Round | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | 15 | 125°C | -55°C | Black | - | - | - | Straight | Unshielded | - | - | - | - | - | - | Potting Shell | - | 90° | - | - | Strain Relief | - | - | Flange | - | No | - | RoHS Compliant | - | - | ||
![]() 863093C50MLF Amphenol ICC (FCI) | 79 |
| - | 15 Weeks | Metal | - | Thermoplastic | - | Thermoplastic | - | Thermoplastic | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | Black | - | - | - | Straight | - | 48.5mm | - | 50 | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | 56.5mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 8655MH0902BKLF Amphenol ICC (FCI) | 228 | - | Datasheet | 8 Weeks | Metal | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Straight | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8630CH09UNCLF Amphenol ICC (FCI) | 109 |
| - | 8 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Thermoplastic | - | Glass, Nylon, Polyamide | - | - | Round | - | - | - | 2011 | - | Active | 1 (Unlimited) | 9 | - | - | Gray | - | - | - | Straight | Unshielded | - | - | 9 | - | - | Round | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | Mating Screws 4-40 | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 86303639BLF Amphenol ICC (FCI) | 4674 | - | - | 5 Weeks | - | - | Nylon | Polyamide (PA), Nylon | Plastic | - | Nylon, Polyamide | - | - | Round | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | 25 | 120°C | -40°C | Black | - | - | - | Straight | Unshielded | 47.3mm | - | 25 | - | - | Round | Hinged Backshell | 12 mm | 180° | - | - | Strain Relief | - | - | Mating Screws 4-40 | 54.4mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 17E18262 Amphenol ICC (Commercial Products) | 35 |
| Datasheet | 9 Weeks | - | 44 | - | - | - | - | - | LOCKING | JACKSCREW | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | NO | NO | NO | - | - | - | unknown | - | Copper | CONNECTOR ACCESSORY | - | - | - | - | BACKSHELL | 0.45 inch | - | 0.23 inch | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655PHRA3701LF Amphenol ICC (FCI) | 701 |
| - | 8 Weeks | - | - | - | Polycarbonate | - | - | - | - | - | Round | - | - | Bulk | - | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | Round | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8655MH2502BLF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Metal | - | - | Zinc Die Cast | - | - | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | - | Mating Screws M3 | - | No | - | RoHS Compliant | - | - | ||
![]() 86303641CLF Amphenol ICC (FCI) | 84 | - | - | 16 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | - | 2015 | - | Active | 1 (Unlimited) | 50 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | Round | Hinged Backshell | - | 180° | - | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MHRA0902KLF Amphenol ICC (FCI) | 6 |
| Datasheet | 8 Weeks | Metal | - | - | Zinc Die Cast | - | - | Zinc | - | - | Round | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | Right Angle | Shielded | - | - | 9 | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws M3 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 86303927ALF Amphenol ICC (FCI) | 35 |
| Datasheet | 13 Weeks | - | 25 | - | Thermoplastic | - | - | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | 25 | 125°C | -55°C | Black | - | - | - | Straight | Unshielded | - | - | - | - | - | - | Potting Shell | - | 90° | - | - | Strain Relief | - | - | Flange | 52.8mm | No | - | RoHS Compliant | - | - | ||
![]() 8655MHRA2501KLF Amphenol ICC (FCI) | 659 |
| - | 8 Weeks | Metal | - | - | Zinc Die Cast | - | - | Zinc | - | - | Round | - | - | Bulk | - | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | Right Angle | Shielded | - | - | 25 | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8655MH3701BLF Amphenol ICC (FCI) | 61 | - | - | 8 Weeks | Metal | - | - | Zinc Die Cast | - | - | - | - | - | Round | - | - | - | 2011 | - | Active | 1 (Unlimited) | 37 | 125°C | -55°C | Silver | - | - | - | Straight | Shielded | - | - | - | Nickel | - | Round | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | - | Mating Screws 4-40 | 70.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 17E-1657-09 Amphenol ICC (Commercial Products) | 171 | - | Datasheet | 9 Weeks | Metal | - | - | Metal, Zinc Alloy | - | 19.199998g | - | - | - | Round | - | - | - | 2007 | 17E | Active | 1 (Unlimited) | 9 | - | - | Silver | NO | NO | NO | - | Shielded | - | - | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.128 mm | 180° | - | 0.32 inch | Assembly Hardware, Grommets | 0.21 inch | D-SUB CONNECTOR | Mating Screws 4-40 | 30.91mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8655MHRA3701LF Amphenol ICC (FCI) | 49 | - | - | 8 Weeks | Metal | - | - | Metal, Zamak | - | - | - | - | - | Round | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | 37 | 120°C | -40°C | Silver | - | - | - | Straight | Shielded | - | - | - | Nickel | - | Round | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 53.2mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8655MHRA2502KLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Metal | - | - | Zinc Die Cast | - | - | Zinc | - | - | Round | - | - | Bulk | - | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | Right Angle | Shielded | - | - | 25 | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws M3 | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8655MH0902LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Metal | - | - | ZINC | - | - | - | #M3 | SCREW | - | 125°C | -55°C | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | NO | NO | NO | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |