- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62684-452100ALF Amphenol ICC (FCI) | 9653 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2013 | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 45 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Gold | - | - | - | 500μm | 45 | - | - | - | - | Beige | - | 30mOhm | 100MOhm | 50V | - | 50V | - | 20 | FPC | Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 28mm | 5mm | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-451100ALF Amphenol ICC (FCI) | 17299 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 45 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Gold | - | - | - | 500μm | 45 | - | - | - | - | Beige | - | 30mOhm | 100MOhm | 50V | - | 50V | - | 20 | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 28mm | 5mm | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV20R-2STE1HLF Amphenol ICC (FCI) | 5678 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 20 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 20 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | 50V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 15.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-402100ALF Amphenol ICC (FCI) | 100000 | - | Datasheet | 14 Weeks | Gold | - | Surface Mount, Right Angle | 40 | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2011 | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 40 | 85°C | -55°C | - | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Horizontal | - | 500mA | - | Gold | - | - | - | - | 40 | - | - | - | - | Beige | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 2.3mm | - | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SFV24R-1STE1HLF Amphenol ICC (FCI) | 7240 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 24 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 24 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | 50V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 17.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW4S-2STE1LF Amphenol ICC (FCI) | 1806 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2013 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | 4 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | 4 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 9.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW4R-2STE1LF Amphenol ICC (FCI) | 99001 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 4 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6mm | 1A | - | Tin | 100V | - | - | - | 4 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 9.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-502100ALF Amphenol ICC (FCI) | 851 |
| - | 14 Weeks | Gold | - | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 50 | 85°C | -55°C | - | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | 50 | - | - | - | - | Beige | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 2.3mm | - | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10085901-6015ELF Amphenol ICC (FCI) | 800 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 60 | Thermoplastic | Thermoplastic | Brown | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2010 | VHC | - | - | Active | 1 (Unlimited) | Solder | - | 60 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 6.2mm | 500mA | - | Gold | - | - | - | - | 60 | - | - | - | - | Natural | - | - | 50MOhm | 50V | Straight | - | - | 20 | FFC, FPC | Straight, Tapered | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 34.2mm | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW16S-2STE1LF Amphenol ICC (FCI) | 980 | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | 16 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | 16 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 22.4mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV20R-1STE1HLF Amphenol ICC (FCI) | 5900 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 20 | 105°C | -55°C | 1 | Female | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 20 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Flat | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 15.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV26R-2STE1HLF Amphenol ICC (FCI) | 14 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 26 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 26 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 18.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV10R-2STE1HLF Amphenol ICC (FCI) | 3000 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 10 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | 50V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 10.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW12S-2C7LF Amphenol ICC (FCI) | 986 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 12 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | 12 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | - | 12 | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 14.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62674-201121ALF Amphenol ICC (FCI) | 48500 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | - | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | 20 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | - | Gold | - | - | - | - | 20 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | 50V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 14.5mm | 2.95mm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-5521N0ALF Amphenol ICC (FCI) | 85 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 55 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 55 | Right Angle | 5mm | 500mA | - | Gold | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | 30mOhm | 100MOhm | 50V | - | 50V | - | 20 | FPC | Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 33mm | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV30R-4STBE1HLF Amphenol ICC (FCI) | 65400 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 30 | - | - | 1 | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Horizontal | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV24R-2STE1HLF Amphenol ICC (FCI) | 460000 | - | - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 24 | 105°C | -55°C | 1 | Female | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 24 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | 50V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 17.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV12R-2STE1HLF Amphenol ICC (FCI) | 18957 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 12 | 105°C | -55°C | 1 | Female | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 12 | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | Straight | 50V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 11.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV14R-2STE1HLF Amphenol ICC (FCI) | 7240 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | e3 | yes | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 14 | - | - | 1 | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Right Angle | 4.9mm | 500mA | UL | Tin | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.07 inch | - | 94V-0 | Black | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | Straight | - | RECTANGULAR | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 12.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |