- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Design | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67516-210 Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | no | Active | 1 (Unlimited) | IDC | - | - | 10 | - | - | 1 | Female | CLINCHER, WITH LATCH, POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5kOhm | - | - | Ribbon | - | - | - | - | 100 | - | FFC | - | - | - | - | 30.23mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-143LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 10 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 43 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | Latch Lock | - | - | 30.23mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-136LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 7 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 7 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | - | - | - | 22.61mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-024LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 24 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Straight | 2.54mm | 2A | - | Tin | - | - | - | - | MALE | 94V-0 | Blue | - | - | 10mOhm | 5GOhm | - | - | Flat | - | - | - | - | 100 | - | FFC | - | - | - | - | 65.79mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-154LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 25 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | 25 | - | - | - | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | - | - | - | 68.33mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW13S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Gold | 100V | - | 13 | - | - | - | Black | - | - | - | 500MOhm | - | - | - | - | - | - | - | 30 | - | FPC | Tapered | - | - | - | 16mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW25S-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | 25 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 30 | - | FFC, FPC | Straight, Tapered | - | Bottom | - | 28mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW16S-2C7LF Amphenol ICC (FCI) | 2500 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 16 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | 16 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | - | FFC, FPC | Straight or Tapered | - | Top | - | 18.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW7S-2C7LF Amphenol ICC (FCI) | 1099980 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 7 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | 7 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 30 | - | FFC, FPC | Straight or Tapered | - | Top | - | 9.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-047LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 14 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 47 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | 100 | - | FFC, FPC | - | Latch Lock | - | - | 40.39mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-151LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 18 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 51 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | Latch Lock | - | - | 50.55mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-152LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 19 | - | - | 1 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 52 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | Latch Lock | - | - | 53.09mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-128LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 28 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 28 | Straight | - | 2A | - | Tin | - | - | - | NO | - | 94V-0 | Blue | - | - | - | 5GOhm | - | - | Ribbon | - | - | - | - | 100 | - | CIC | - | Latch Lock | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-040LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 7 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 40 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | 100 | - | FFC, FPC | - | Latch Lock | - | - | 22.61mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-163LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 30 | - | - | 1 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 63 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | NO | - | 94V-0 | Blue | - | - | - | 5GOhm | - | - | Ribbon | - | - | - | - | 100 | - | CIC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-106 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e0 | no | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 6 | Straight | 15.49mm | 2A | UL, CSA | Tin | - | COMMERCIAL | - | - | - | 94V-0 | Blue | 2A | SQ PIN-SKT | 15mOhm | 5GOhm | 500V | 500VAC V | Ribbon | - | RECTANGULAR | 3.0024 N | .3058 N | 100 | PREASSEM CONN | CIC | - | - | - | - | 20.07mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-708LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5kOhm | - | - | Ribbon | - | - | - | - | 100 | - | CIC | - | - | - | - | 25.15mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-216LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 12 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 2.54mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | MALE | 94V-0 | Blue | - | - | 10mOhm | 5GOhm | - | - | Flat | - | - | - | - | 100 | - | FFC | - | - | - | Position 11 Molded Closed | 35.31mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-144LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | - | - | - | 42.93mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW28S-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2008 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin | 100V | - | 28 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | - | FFC, FPC | Straight, Tapered | - | Bottom | - | 31mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |