- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67516-202LF Amphenol ICC (FCI) | 470 |
| - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | 2 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | Blue | - | - | 15mOhm | 5kOhm | - | - | - | Flat | - | - | - | - | 100 | FFC | - | - | - | - | 9.91mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-037LF Amphenol ICC (FCI) | 2177 |
| Datasheet | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | 5 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2.54mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | 5 | - | - | - | - | Blue | - | - | 10mOhm | 5GOhm | - | - | - | Flat | - | - | - | - | 100 | FFC | - | - | - | - | 17.53mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW6S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Gold | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2009 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | 6 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | - | 1A | - | Gold | 100V | - | - | - | 6 | - | - | - | - | Black | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | 9mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW30R-1C7LF Amphenol ICC (FCI) | 6703 | - | - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | 30 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | - | 1A | - | Tin | 100V | - | - | - | 30 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | Straight | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 36.2mm | 5.5mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLP14S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 200V | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | FFC/FPC CONNECTOR | 14 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 14 | Straight | 4mm | - | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 23.65mm | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV34R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 34 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 22.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW11R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 11 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 11 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW4R-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 4 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | Bottom | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW10S-6STE1LF Amphenol ICC (FCI) | 45 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | yes | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 10 | Straight | - | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW18R-2C7LF Amphenol ICC (FCI) | 996 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | 18 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | - | 1A | - | Tin | 100V | - | - | - | 18 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 20.6mm | 5.9mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 59453-082110ECHLF Amphenol ICC (FCI) | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | White | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2015 | SFVL | - | - | Active | 1 (Unlimited) | Solder | - | 8 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 8 | Right Angle | - | - | 400mA | UL | Gold | - | COMMERCIAL | 0.217 inch | 1 | - | RECTANGULAR | 0.035 inch | FEMALE | 94V-0 | Black | 0.142 inch | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | 200VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Notched | Flip Lock, Backlock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV21R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 21 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 16mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV33R-1STE9HLF Amphenol ICC (FCI) | 103 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 33 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin | - | - | - | - | 33 | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 22mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5S-2STAE1LF Amphenol ICC (FCI) | 16 |
| - | 11 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | 5 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | - | 1A | - | Gold | 100V | - | - | - | - | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | 1A | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 11.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV14R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 14 | - | - | 1 | Receptacle | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Right Angle | 4.2mm | unknown | 500mA | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | Straight | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 12.5mm | 4.9mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR20R-5STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | 100V | - | Tape & Reel (TR) | - | SFR | - | - | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 20 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 20 | Right Angle | 5.5mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | CIC | Straight | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 21.4mm | - | - | 0.098 2.50mm | 0.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() SFW23R-2STE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 23 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | 1A | - | Tin | 100V | - | - | - | 23 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | Straight | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 28.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW16R-5STE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 16 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | - | 1A | - | Tin | 100V | - | - | - | 16 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 21.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW26S-2STAE1LF Amphenol ICC (FCI) | 24 |
| - | - | Gold, Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | 26 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | - | 1A | - | Gold | 100V | - | - | - | 26 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 48.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV23R-1STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 23 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |