- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67516-215LF Amphenol ICC (FCI) | 360 |
| - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 15 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | Gold or Gold, GXT™ | - | 15 | - | - | Blue | - | 5kOhm | - | Ribbon | - | 100 | FFC | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-008LF Amphenol ICC (FCI) | 640 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 8 | 105°C | -65°C | 1 | Male | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2.54mm | 2A | Tin | - | 8 | - | - | Blue | 10mOhm | 5GOhm | - | Flat | - | 100 | FFC | - | - | - | - | - | 25.15mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW10R-1C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 10 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | 1A | Tin | 100V | 10 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 16.2mm | 5.5mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW13R-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 13 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | Tin | 100V | 13 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | - | 15.6mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW27R-2C7LF Amphenol ICC (FCI) | 16 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 27 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | Tin | 100V | 27 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 29.6mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW13S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 13 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Gold | 100V | 13 | - | - | Brown | 30mOhm | 500MOhm | 100V | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 36.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-4STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Gold | 100V | 6 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 20 | FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 11.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-019LF Amphenol ICC (FCI) | 384 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 19 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Tin | - | 19 | - | - | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | - | 53.09mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV18R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV32R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 32 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW28R-1STE1LF Amphenol ICC (FCI) | 162 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6mm | 1A | Tin | 100V | 28 | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 33.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW29R-1C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 29 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 29 | Right Angle | 6.8mm | 1A | Tin | 100V | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 35.2mm | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-040LF Amphenol ICC (FCI) | 576 |
| Datasheet | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 11 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | 11 | - | - | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | - | 32.77mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV31R-3STBE1HLF Amphenol ICC (FCI) | 31 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 31 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62674-301121ALF Amphenol ICC (FCI) | In Stock |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2007 | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | Gold | - | 30 | - | - | Black | 30mOhm | 100MOhm | 50V | Straight | 50V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 19.5mm | - | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM11R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 11 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | - | 1GOhm | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 17.3mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10054365-242110ELF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | SFVE | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -40°C | 1 | - | - | - | - | - | - | - | - | - | 0.2A | 0.020 0.50mm | - | Right Angle | 4mm | 200mA | Gold | - | 24 | - | - | White | 70mOhm | 50MOhm | 50V | - | - | - | FPC | Tapered | Flip Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 14.4mm | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-005LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 5 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Tin | - | - | - | - | Blue | 15mOhm | 5kOhm | - | Flat | - | 100 | FFC | - | - | - | - | - | 17.53mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-024LF Amphenol ICC (FCI) | 288 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 24 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Tin | - | 24 | - | - | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | - | 65.79mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV5R-2STE1HLF Amphenol ICC (FCI) | 3415 | - | - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | Tin | - | 5 | - | - | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 8mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |