- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW7R-3STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 7 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 7 | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW6S-2A7HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | 6 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 6 | 85°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Straight | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | 0.232 5.90mm | 0.30mm | - | - | RoHS Compliant | - | - | ||
![]() HLW9S-2C7LF Amphenol ICC (FCI) | 1405530 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 9 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | - | 9 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 11.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW5R-3STE9LF Amphenol ICC (FCI) | 2216 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-2STE1 Amphenol ICC (FCI) | 3489 | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | - | 4 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | Straight | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 9.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV21R-1STE1HLF Amphenol ICC (FCI) | 9925 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 21 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | Right Angle | - | 500mA | UL | Tin | - | COMMERCIAL | 0.63 inch | 1 | - | RECTANGULAR | - | 0.07 inch | FEMALE | 94V-0 | Black | BELLOWED TYPE | 30mOhm | 100MOhm | - | Straight | - | RECTANGULAR | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-063LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 31 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 31 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | 5GOhm | - | Flat | - | - | 100 | FFC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-008LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | - | Active | 1 (Unlimited) | IDC | - | - | 8 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5kOhm | - | Flat | - | - | 100 | FFC | - | - | - | - | 25.15mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW11S-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | 11 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | 5 | CIC | Tapered | - | Bottom | - | 14mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW25S-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 1A | - | Tin | 100V | - | - | - | 25 | - | - | - | - | - | Black | - | - | 500MOhm | - | - | - | - | 5 | CIC | Tapered | - | Bottom | - | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-049LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 17 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 17 | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 66226-045LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | - | 13 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | Straight | 2.54mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | 10mOhm | 5GOhm | - | Flat | - | - | 100 | FFC | - | - | - | - | 37.85mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-050LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 18 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 18 | Straight | 2.54mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | 10mOhm | 5GOhm | - | Flat | - | - | 100 | FFC | - | - | - | - | 50.55mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-155LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 26 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Blue | - | - | 5GOhm | - | Ribbon | - | - | 100 | CIC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-064LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 32 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 2.54mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | 10mOhm | 5GOhm | - | Flat | - | - | 100 | FFC | - | - | - | - | 86.11mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW15R-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tray | - | SLW-R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 15 | - | - | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | - | Tin Alloy | - | - | - | - | 15 | - | - | - | - | - | Black | - | - | - | - | Straight | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW17R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | - | 17 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | Straight | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 22.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | - | 12 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | Straight | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 17.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW15R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | - | 15 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | Straight | 100V | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 20.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW19R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 19 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | - | 19 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | Straight | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 24.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - |