- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLW7R-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 7 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | Tin | 100V | - | 7 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 100.1kV | 5 | CIC | Tapered | - | Top | - | 9.6mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV24R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 24 | - | - | - | 1 | Receptacle | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | 4.2mm | 500mA | Tin | - | - | - | - | 94V-0 | Black | 30mOhm | 100MOhm | 50V | Straight | 50V | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 17.5mm | 4.9mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW18S-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2008 | HFW | - | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 5.5mm | 1A | Tin | 100V | - | 18 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | 20.6mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-009LF Amphenol ICC (FCI) | 1344 | - | - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2005 | Clincher™ | - | Active | 1 (Unlimited) | IDC | - | - | 9 | 105°C | -65°C | Blue | 1 | Receptacle | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Tin | - | 2.54mm | 9 | - | - | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | 27.69mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW19S-1C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 19 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | 1A | Tin | 100V | - | 19 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 25.2mm | 5.5mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV26R-2STBE9HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 26 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | Black | - | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-012LF Amphenol ICC (FCI) | 432 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | Active | 1 (Unlimited) | IDC | - | - | 12 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Tin | - | - | - | - | - | Blue | 15mOhm | 5kOhm | - | Flat | - | 100 | FFC | - | - | - | - | 35.31mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-038LF Amphenol ICC (FCI) | 672 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | Active | 1 (Unlimited) | IDC | - | - | 9 | 105°C | -65°C | - | 1 | Receptacle | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | 9 | - | - | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | 27.69mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV23R-2STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 23 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | - | - | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10042867-45MB10ELF Amphenol ICC (FCI) | 31883 |
| Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Black | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | VLH | - | Active | 1 (Unlimited) | Solder | - | - | 45 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 0.4A | 0.020 0.50mm | - | Right Angle | 3.6mm | 400mA | Gold | - | - | 45 | - | - | Natural | 30mOhm | 100MOhm | 50V | Straight | 50V | - | FPC | Straight | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 25mm | 3.6mm | - | 0.051 1.30mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV20R-1STBE9HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 500mA | Gold | - | - | - | - | - | Black | - | - | - | Straight | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | Flash | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV15R-2STE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | - | - | 1 | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | 500mA | Tin | - | - | - | - | 94V-0 | Black | - | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV25R-1STE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 25 | 105°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Tin | - | - | 25 | - | - | Black | - | 100MOhm | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV4R-2STE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFW10S-2STMAE1LF Amphenol ICC (FCI) | 24 |
| - | - | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | - | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 10 | Straight | 3.6mm | 1A | Gold | 100V | - | - | MALE | 94V-0 | Brown | 30mOhm | 500MOhm | 100V | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 28.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5R-1STGE1LF Amphenol ICC (FCI) | 16 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | Gold | - | - | 5 | - | - | Brown | 30mOhm | - | 100V | - | - | 20 | FPC | Tapered | Slide Lock | - | - | 10.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW26R-5STE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Right Angle | - | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Brown | - | 500MOhm | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW28R-1STGE1LF Amphenol ICC (FCI) | 15 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | Gold | - | - | 28 | - | - | Brown | 30mOhm | - | 100V | - | - | 20 | FPC | Tapered | Slide Lock | - | - | 33.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV35R-1STE1HLF Amphenol ICC (FCI) | 2412 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 35 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | Tin | - | - | 35 | - | - | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 23mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW13R-6STE1LF Amphenol ICC (FCI) | 45 |
| - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 13 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 13 | Right Angle | 7.1mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Brown | 30mOhm | 500MOhm | 100V | - | - | 10 | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 18.8mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |