- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Product | Features | Product Category | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLW20R-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | - | SLW-R | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 20 | Right Angle | - | 6.8mm | - | - | UL | Tin Alloy | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | Straight | 2.0066 mm | - | RECTANGULAR | ZIF N | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | 26.2mm | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLD39R-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 200V | - | Tray | - | SLD | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 39 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 39 | Right Angle | - | - | - | 1A | - | Tin Alloy | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLD36S-1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 200V | - | Tray | - | SLD | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 36 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 36 | - | - | 7mm | - | 1A | - | Tin | - | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | - | Zero Insertion Force (ZIF) | - | - | 52.75mm | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW4R-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 100V | -55°C~105°C | Tray | - | SLW-R | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 4 | Right Angle | - | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | Straight | - | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | 6.5mm | - | - | - | - | - | - | - | - | 22 | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | 27.8mm | - | - | 0.106 2.70mm | 0.30mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SFV33R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | Right Angle | - | 4.2mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | 50V | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 22mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV7R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Notched | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() HLW28R-2C7LF Amphenol ICC (FCI) | 831600 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.9mm | - | 1A | - | Tin | 100V | - | - | - | 28 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | 100V | - | - | - | 30 | - | FFC, FPC | Straight or Tapered | - | Top | - | - | - | - | 30.6mm | 5.9mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW19R-1C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2005 | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 19 | Right Angle | - | - | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 500MOhm | - | - | Straight | - | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-1STE1HLF Amphenol ICC (FCI) | 2612 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Straight | - | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() C00710B0050002 Amphenol | In Stock | - | - | - | - | - | BOARD | - | - | - | - | Amphenol Commercial Products | - | 4320 | AMPHENOL CORP | Amphenol | C007-10B-005-0002 | RIGHT ANGLE | 1 | Active | 5.77 | - | - | Tube | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | Male | JIFFY-FLEX, ZIF | FFC & FPC Connectors | NO | NO | NO | NO | NO | - | - | - | 5 | - | 1 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | ZIF N | - | - | FFC & FPC Connectors | - | - | - | - | Board Mount | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10085901-70115ELF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | Brown | - | Copper Alloy | - | - | - | - | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | 2015 | VHC | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | - | 70 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Notched, Tapered | Flip Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-010LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 10 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 15.49mm | - | 2A | - | Tin | - | - | - | - | - | - | - | - | - | Blue | - | - | 15mOhm | 5kOhm | - | - | Flat | - | - | - | - | - | 100 | - | FFC | - | - | - | - | - | - | - | 30.23mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW4R-1C7ALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | 18 | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 100V | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 18 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.157 4.00mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW24R-1STE9LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 7.3mm | - | 1A | - | Tin | 100V | - | - | - | 24 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | 100V | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | - | Zero Insertion Force (ZIF) | - | - | 29.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV22R-3STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | 20 | - | FPC | Notched | Slide Lock | Bottom | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM28S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 28 | - | - | - | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | 30 | - | FFC, FPC | Straight | - | Top | - | - | - | 8mm | 38.6mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-452100AHLF Amphenol ICC (FCI) | 73400 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | - | 45 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | 5mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | 30mOhm | - | 50V | - | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 28mm | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV22R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 22 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | - | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | 20 | - | FPC | Notched | Slide Lock | Top | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV11R-1STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | - | - | - | - | 500mA | UL | Tin | - | COMMERCIAL | 0.433 inch | 1 | - | RECTANGULAR | 0.07 inch | FEMALE | 94V-0 | Black | 0.165 inch | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | Straight | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |