- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Contact Design | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV15R-2STBE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW21S-1C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~85°C | Tray | 2005 | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 21 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 4mm | - | 1A | - | Tin | 100V | - | - | - | 21 | - | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | Straight | - | - | - | 100V | - | - | - | 20 | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 27.2mm | - | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW25R-3STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 25 | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW19R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 19 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | 19 | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | Tapered | Slide Lock | - | - | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | Brown | - | - | - | 30mOhm | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | Tapered | Slide Lock | - | - | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW6R-2C7LF Amphenol ICC (FCI) | 1367100 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~85°C | Tray | 2007 | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 6 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.9mm | - | 1A | - | Tin | 100V | - | - | - | 6 | - | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | Straight | - | - | - | 100V | - | - | - | 30 | - | - | FFC, FPC | Straight or Tapered | - | Top | - | 8.6mm | 5.9mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW18R-1STE1HLF Amphenol ICC (FCI) | 8829 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-049 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | no | Obsolete | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | - | 15.49mm | - | 2A | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | - | - | - | - | - | - | 94V-0 | Blue | - | 2A | SQ PIN-SKT | 15mOhm | 5GOhm | - | - | 500V | - | 500VAC V | Flat | - | - | - | - | RECTANGULAR | 3.0024 N | .3058 N | 100 | - | PREASSEM CONN | FFC, FPC | - | - | - | - | 55.63mm | - | 30.0μin 0.76μm | 30μin | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SFW26S-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Straight | - | 3.6mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 10 | - | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 32.4mm | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW19S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 19 | Straight | - | 4mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 20 | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 25.2mm | - | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10064555-352110ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Beige | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | - | - | Active | 1 (Unlimited) | Solder | - | - | 35 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | - | 3.2mm | - | 200mA | - | Gold | - | - | - | - | 35 | - | - | - | - | - | Black | - | - | - | 100mOhm | 50MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | Notched | Flip Lock | Top | Solder Retention | 12.3mm | - | Flash | - | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62674-081121ALF Amphenol ICC (FCI) | 45 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | - | 2.95mm | - | 500mA | - | Gold | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | - | - | 50V | - | - | Straight | - | - | - | 50V | - | - | - | 20 | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 8.5mm | 2.95mm | - | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10017251-312240ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | Black | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -25°C~85°C | Tape & Reel (TR) | - | SFYL-U | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 31 | 85°C | -25°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | - | 3.7mm | - | 200mA | - | Gold | - | - | - | - | 31 | - | - | - | - | - | White | - | - | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC | Notched | Flip Lock | Top | Low Insertion Force (LIF) | 11.6mm | 3.7mm | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV22R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | SIDE ENTRY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | Right Angle | - | 4.2mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | - | - | 50V | - | - | Straight | - | - | - | 50V | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 16.5mm | 4.9mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-007 Amphenol ICC / FCI | In Stock | - | Datasheet | - | Tin | Cable | CABLE | Polypropylene | - | - | 0.89 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-007 | STRAIGHT | 1 | 105 °C | -65 °C | Active | 5.46 | No | - | 500 V | - | - | - | - | e0 | - | - | - | IDT | - | FFC/FPC CONNECTOR | 7 | 105 °C | -65 °C | 1 | - | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 7 | Straight | 2.54 mm | 15.49 mm | compliant | 2 A | UL, CSA | - | - | COMMERCIAL | - | - | 7 | - | - | 0.1 inch | FEMALE | 94V-0 | Blue | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | 500 V | IDC | 500VAC V | Ribbon | - | 100 Cycles | Tin/Lead (Sn/Pb) | - | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | - | - | - | - | - | 22.61 mm | - | - | 100u inch | - | - | - | No | - | RoHS Compliant | - | Contains Lead | ||
![]() 10022753-053LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 20 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 53 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | Flat | - | - | - | - | - | - | - | 100 | - | - | FFC, FPC | - | Latch Lock | - | - | 55.63mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-052LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -65°C~105°C | Tray | 2007 | Clincher™ | e4 | yes | Obsolete | 1 (Unlimited) | IDC | - | - | 20 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | - | 2.54mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | - | 10mOhm | 5GOhm | - | - | - | - | - | Flat | - | - | - | - | - | - | - | 100 | - | - | FFC | - | - | - | - | 55.63mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-055LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Obsolete | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 26 | Straight | - | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | Flat | - | - | - | - | - | - | - | 100 | - | - | FFC, FPC | - | - | - | - | 70.87mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLP10R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 10 | 85°C | -55°C | 1 | - | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 10 | Right Angle | - | - | - | - | UL | Tin Alloy | - | COMMERCIAL | 0.734 inch | 2 | - | STAGGERED | - | 0.197 inch | FEMALE | 94V-0 | Black | 0.177 inch | 1A | BELLOWED TYPE | 30mOhm | - | - | - | - | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | - | 200.2kV | RECTANGULAR | ZIF N | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW19R-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 19 | Right Angle | - | 7.1mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 10 | - | - | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 24.8mm | - | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |