- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW19R-4STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 19 | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | FFC, FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | 24.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW24R-2STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Gold | - | - | - | 24 | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 29.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW25R-5STE1LF Amphenol ICC (FCI) | 44 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 25 | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 30.8mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV13R-2STBE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV13R-1STBE1HLF Amphenol ICC (FCI) | 31 |
| - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 13 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW8S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 8 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 8 | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | 10.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV19R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 19 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | - | - | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV21R-4STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 21 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV19R-2STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-3STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Gold | - | - | - | 12 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV33R-4STBE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | - | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFV6R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | - | Gold | - | - | - | 11 | - | - | - | - | Brown | - | 30mOhm | - | 100V | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW25R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 25 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Gold | - | - | - | 25 | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW23R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 23 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Gold | - | - | - | 23 | - | - | - | - | Brown | - | 30mOhm | - | 100V | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | - | 28.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW30S-2STMAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Gold | 100V | - | - | 30 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 60.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW27R-3STAE5LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene | - | - | Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 27 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | - | - | Gold | - | - | - | 27 | - | - | - | - | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10064555-252110ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | 2008 | YLL-U | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 25 | Right Angle | 3.2mm | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | 0.037 inch | - | - | Black | BELLOWED TYPE | 100mOhm | 50000000Ohm | - | 90VAC V | - | 2.8702 mm | - | RECTANGULAR | LIF N | 10 | FPC | Notched | Flip Lock | - | Solder Retention | 9.3mm | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW28S-2C7LF Amphenol ICC (FCI) | 831600 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 28 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 28 | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | - | 100V | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 30.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-023LF Amphenol ICC (FCI) | 288 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | Active | 1 (Unlimited) | IDC | - | - | 23 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Tin | - | - | - | 23 | - | - | - | - | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | 100 | FFC, FPC | - | - | - | - | 63.25mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |