- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Locking Feature | Length | Contact Finish Thickness | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10027313-067LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Lead, Tin | Cable | - | PP | - | - | 500V | - | - | - | - | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | 2A | - | 34 | - | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-119LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Lead, Tin | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 19 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | 53.09mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-050LF Amphenol ICC (FCI) | In Stock | - | - | - | - | CABLE | - | NOT SPECIFIED | COPPER NICKEL ALLOY | - | - | - | - | - | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | 1 | - | CLINCHER, LATCHED, POLARIZED | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 17 | - | - | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10027313-124LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Lead, Tin | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 24 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | 65.79mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-033LF Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 33 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | 88.65mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-007LF Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 7 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | 22.61mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-022LF Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 22 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | 60.71mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-144LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 11 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | 32.77mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() SFW24R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | - | Polyphenylene | - | Bronze | - | - | Tape & Reel | - | - | - | Active | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10027313-139LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Cable | - | PP | - | - | 500V | - | - | - | - | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | 2A | - | 6 | - | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-058LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold, Lead, Tin | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 25 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | 68.33mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 67516-009LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Cable | - | PP | - | - | 500V | - | - | - | - | - | Active | - | IDT | - | - | - | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 9 | - | - | - | Blue | 15mOhm | 5kOhm | - | - | Flat | - | - | - | 27.69mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10027313-153LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 20 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | 55.63mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-152LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Cable | - | Polypropylene | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | 19 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | 53.09mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10022753-123LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 23 | - | - | 1 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 23 | Straight | 12.7mm | - | 2A | Tin | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | - | 500V | Ribbon | 100 | CIC | Latch Lock | 63.25mm | 100.0μin 2.54μm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-122LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 22 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 22 | Straight | 12.7mm | - | 2A | Tin | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | - | 500V | Ribbon | 100 | CIC | Latch Lock | 60.71mm | 100.0μin 2.54μm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-110LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 10 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 10 | Straight | 12.7mm | - | 2A | Tin | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | - | 500V | Ribbon | 100 | CIC | Latch Lock | 30.23mm | 100.0μin 2.54μm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-115LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 15 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 15 | Straight | 12.7mm | - | 2A | Tin | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | - | 500V | Ribbon | 100 | CIC | Latch Lock | 42.93mm | 100.0μin 2.54μm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-113LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 13 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 13 | Straight | 12.7mm | - | 2A | Tin | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | - | 500V | Ribbon | 100 | CIC | Latch Lock | 37.85mm | 100.0μin 2.54μm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-019LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 19 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 19 | Straight | 2.54mm | - | 2A | Tin | - | - | MALE | 94V-0 | Blue | 10mOhm | 5GOhm | - | - | Flat | 100 | FFC | - | 53.09mm | 100.0μin 2.54μm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |