- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10027313-024LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 24 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 65.79mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-016LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 16 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 45.47mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-034LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 34 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 91.19mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-021LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 21 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 58.17mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-165LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 32 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 86.11mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-128LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 28 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 75.95mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-109LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | - | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 9 | - | - | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 27.69mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-019LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 19 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 53.09mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-057LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 24 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 65.79mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-149LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 16 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 45.47mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-113LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 13 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 37.85mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-029LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 29 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 78.49mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-030LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 30 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 81.03mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-107LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 7 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 22.61mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-161LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | - | 2A | - | - | 28 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 75.95mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() SFV6R-1STBE1HLF Amphenol ICC (FCI) | 6625 | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV33R-2STBE1HLF Amphenol ICC (FCI) | 24 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 33 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | Right Angle | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW10R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | - | - | 10 | - | - | Brown | 30mOhm | - | - | 100V | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 15.8mm | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - | ||
![]() SFV4R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | Right Angle | 4.2mm | unknown | 500mA | Tin | - | - | FEMALE | - | Black | 30mOhm | 100MOhm | - | 50V | Straight | 50V | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 7.5mm | 4.9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW13R-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | 1A | Tin | 100V | 13 | - | - | Black | 30mOhm | 500MOhm | - | 100V | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 15.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |