- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLW20S-2A7LF Amphenol ICC (FCI) | 16 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | HLW-S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Straight | - | 3.9mm | - | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 22.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10027313-031LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | - | Polypropylene | - | - | - | COPPER NICKEL ALLOY | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 15.49mm | - | 2A | - | - | - | - | - | 31 | - | - | 94V-0 | Blue | - | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.57mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() HLEM30S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 30 | - | - | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | - | 200V | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | - | Top | - | 8mm | 41mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM17S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 17 | - | - | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | - | 200V | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 8mm | 24.8mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV22R-1STBE1HLF Amphenol ICC (FCI) | 6000 | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 7 | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | - | - | 500mA | - | Gold | - | - | - | 22 | - | - | - | Black | - | - | 100MOhm | - | - | - | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV20R-4STBE1HLF Amphenol ICC (FCI) | 24 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW28S-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~85°C | Tape & Reel (TR) | 2009 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 85°C | -55°C | 1 | Female | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 3.6mm | - | 1A | - | Tin | 100V | - | - | 28 | - | - | - | Brown | - | 30mOhm | 500MOhm | - | 100V | - | - | Straight | - | - | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 34.4mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW14R-1STAE1LF Amphenol ICC (FCI) | 50000 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.5mm | - | 1A | - | Gold | 100V | - | - | 14 | - | - | - | Brown | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 19.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV14R-3STE1HLF Amphenol ICC (FCI) | 12 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | - | Black | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM27S-1RLF Amphenol ICC / FCI | In Stock | - | Datasheet | - | Tin | Through Hole | BOARD | - | Polybutylene | - | - | TIN | Bronze | FCI | Amphenol FCi | HLEM27S-1RLF | STRAIGHT | 1 | LEAD FREE | Obsolete | 5.7 | Yes | - | 200 V | - | - | - | - | e3 | Yes | - | - | Through Hole | EAR99 | FFC/FPC CONNECTOR | 27 | 85 °C | -55 °C | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25 mm | 27 | Straight | 1.25 mm | 5.6 mm | compliant | 1 A | - | - | - | - | - | 27 | - | FEMALE | 94V-0 | Black | - | 30 mΩ | 1 GΩ | - | 200 V | SOLDER | - | - | - | TIN | - | - | ZIF N | - | - | - | - | - | Top | - | - | 37.3 mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SFW5R-4STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 7.1mm | - | 1A | - | Tin | 100V | - | - | 5 | - | - | - | Black | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 10.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW12R-2STE1LF Amphenol ICC (FCI) | 3493 | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.5mm | - | 1A | - | Tin | 100V | - | - | 12 | - | - | - | Black | - | 30mOhm | 500MOhm | - | 100V | - | - | Straight | - | - | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 14.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV7R-4STBE1HLF Amphenol ICC (FCI) | 3316 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 7 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | Right Angle | - | - | - | 500mA | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFR16R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | - | Tape & Reel (TR) | - | SFR | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 16 | Right Angle | - | 5.5mm | - | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | - | - | 100V | - | - | Straight | - | - | 100V | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 18.2mm | - | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR28R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SFR | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 28 | - | - | - | - | - | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | - | - | Lead Free | ||
![]() SFR24R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | - | Tape & Reel (TR) | - | SFR | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 24 | Right Angle | - | 5.5mm | unknown | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | - | - | 100V | - | - | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 24.6mm | 5.5mm | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR30R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | - | Tape & Reel (TR) | - | SFR | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 30 | Right Angle | - | 5.5mm | unknown | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | - | - | 100V | - | - | Straight | - | - | 100V | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 29.4mm | 5.5mm | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV30R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | 4.2mm | unknown | 500mA | UL | Tin | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 94V-0 | Black | BELLOWED TYPE | 30mOhm | 100MOhm | - | 50V | - | 200VAC V | Straight | 20 Cycles | - | 50V | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 20.5mm | 4.9mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW16R-1STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.5mm | - | 1A | - | Tin | 100V | - | - | 16 | - | - | - | Black | - | 30mOhm | 500MOhm | - | 100V | - | - | Straight | - | - | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 18.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR20R-1STE1LF Amphenol ICC (FCI) | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 100V | - | - | Tape & Reel (TR) | - | SFR | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 20 | Right Angle | - | 5.5mm | unknown | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | - | - | 100V | - | - | Straight | - | - | 100V | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 21.4mm | 5.5mm | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |