- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV5R-4STE1HLF Amphenol ICC (FCI) | 12 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 5 | - | - | - | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV16R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin | - | - | - | 16 | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 13.5mm | 4.9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62674-221121ALF Amphenol ICC (FCI) | 5630 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | - | Plastic, Glass Filled | Plastic, Glass Filled | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | Straight | 2.95mm | - | 500mA | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | - | 50V | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 15.5mm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW24S-2C7LF Amphenol ICC (FCI) | 203 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 24 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | - | 1A | - | Tin | 100V | - | - | 24 | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 26.6mm | 3.9mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW10R-5STE1HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() SFW10R-3STAE5LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFW12R-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 12 | - | - | - | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW30R-2A7HLF Amphenol ICC (FCI) | 16 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | 30 | Polybutylene Terephthalate (PBT), Glass Filled | ABS, Aluminium, Plastic | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 30 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6S-2STE9LF Amphenol ICC (FCI) | 4262 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Brown | - | - | - | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4S-6STME1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | - | 1A | - | Tin | 100V | - | - | 4 | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 10.4mm | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW6S-2D7LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2008 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 6 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | - | 1A | - | Tin | 100V | - | - | 9 | - | - | - | Black | - | - | 500MOhm | - | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | 11.6mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW26R-4STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV10R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | 4.2mm | unknown | 500mA | UL | Tin Alloy | - | COMMERCIAL | 1 | - | RECTANGULAR | FEMALE | 94V-0 | Black | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | 500VAC V | Straight | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 10.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW14S-2STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW31R-2C7LF Amphenol ICC (FCI) | 311850 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 31 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | - | 1A | - | Tin | 100V | - | - | 31 | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 33.6mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW18R-1STAE1LF Amphenol ICC (FCI) | 2783 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | - | 1A | - | Gold | 100V | - | - | 18 | - | - | - | Brown | - | - | 500MOhm | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 23.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22S-6STME1LF Amphenol ICC (FCI) | 3212 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Straight | 3.6mm | - | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Brown | - | 30mOhm | 500MOhm | 100V | - | - | 100V | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 28.4mm | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW17R-1C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 17 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | - | 1A | - | Tin | 100V | - | - | 17 | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 23.2mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW7S-1C7BLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 7 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 7 | Straight | 4mm | - | 1A | - | Gold | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 13.2mm | - | 0.217 5.50mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV31R-2STBE9HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 31 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |