- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW30R-1STE1HLF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW14S-1C7LF Amphenol ICC (FCI) | 24188 | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tray | 2005 | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 14 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | - | 1A | - | Tin | 100V | - | - | 14 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 20.2mm | 4mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV20R-2STBE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW10R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | 1A | - | Tin | - | - | - | 10 | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-208 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 8 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | Blue | - | - | 15mOhm | 5kOhm | - | Ribbon | - | - | - | - | - | 100 | FFC | - | - | - | - | 25.15mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-3STE9LF Amphenol ICC (FCI) | 2216 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | - | SFW-R | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 16 | Right Angle | 7.1mm | - | - | UL | Tin Alloy | - | COMMERCIAL | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | 20 Cycles | 100V | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 21.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | - | SFW-R | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 16 | Right Angle | 7.3mm | - | - | UL | Tin Alloy | - | COMMERCIAL | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 21.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW28R-6STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | - | - | - | - | - | 28 | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 33.8mm | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - | ||
![]() SLD11R-1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | - | SLD | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 11 | Right Angle | 9.8mm | - | 1A | - | Tin | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 21.5mm | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV5R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 8mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLP8R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 8 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 8 | Right Angle | 4.5mm | - | 1A | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | Straight | - | 200V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 16.15mm | - | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10013057-351200ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Plastic | Black | Copper Alloy | - | - | 200V | -25°C~85°C | Tape & Reel (TR) | - | SFYL | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 35 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 35 | Right Angle | 3mm | - | 200mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | White | - | - | 50mOhm | - | - | - | - | - | - | - | - | 10 | FFC | Notched | Flip Lock | Bottom | Low Insertion Force (LIF) | 12.8mm | 3mm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR14R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | 100V | - | Tape & Reel (TR) | - | SFR | - | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 14 | Right Angle | 5.5mm | unknown | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | Straight | - | 100V | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 16.6mm | 5.5mm | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR18R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | 100V | - | Tape & Reel (TR) | - | SFR | - | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | 85°C | -55°C | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 18 | Right Angle | 5.5mm | unknown | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 18.2mm | - | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW8R-6STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | - | - | - | - | - | 8 | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 13.8mm | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - | ||
![]() SFW10R-6STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | - | - | - | - | - | 10 | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 15.8mm | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - | ||
![]() SLD12R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | - | SLD | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | 85°C | -55°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 12 | Right Angle | 9.8mm | - | 1A | - | Tin | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 22.75mm | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW8R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | - | Tin Alloy | - | - | - | 8 | - | - | - | - | Black | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 13.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-108LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 8 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 8 | Straight | 12.7mm | - | 2A | - | Tin | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | 25.15mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |