- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10017251-232240ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic | Black | Copper Alloy | 200V | -25°C~85°C | Tape & Reel (TR) | - | SFYL-U | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 23 | 85°C | -25°C | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | 3.7mm | - | 200mA | - | Gold | - | - | - | 23 | - | - | - | - | White | - | 70mOhm | - | - | - | - | - | - | - | - | 10 | FFC | Notched | Flip Lock | Top | Low Insertion Force (LIF) | - | 9.2mm | 3.7mm | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFR22R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | 100V | - | Tape & Reel (TR) | - | SFR | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 22 | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 2.5mm | - | 5.5mm | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV15R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | Right Angle | 4.2mm | unknown | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 13mm | 4.9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV5R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 5 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 5 | Right Angle | 4.2mm | - | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 8mm | 4.9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV8R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | 4.2mm | unknown | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 9.5mm | 4.9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW8R-1STE1 Amphenol ICC (FCI) | 2000 | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | 1A | - | Tin Alloy | - | - | - | 8 | - | - | - | - | Black | - | 30mOhm | - | 100V | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 10.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | - | Tin Alloy | - | - | - | 6 | - | - | - | - | Black | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | 11.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | - | - | - | - | - | 11 | - | - | - | - | Brown | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 16.8mm | - | 0.106 2.70mm | 0.30mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SFW15R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SFV6R-1STE1 Amphenol ICC (FCI) | 1100 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 8.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLP11S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 200V | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 11 | 85°C | -55°C | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 11 | Straight | 4mm | - | 1A | UL | Tin | - | COMMERCIAL | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 1A | 30mOhm | 1000000000Ohm | 200V | 500VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 19.9mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW9R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | - | Tin Alloy | - | - | - | 9 | - | - | - | - | Black | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | 14.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW10R-2STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | 1A | - | Gold | 100V | - | - | 10 | - | - | - | - | Black | - | - | 500MOhm | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | Top | Solder Retention | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW29R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 29 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | 1A | - | Tin | 100V | - | - | 29 | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 31.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW7R-1C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 7 | Right Angle | 6.8mm | - | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 13.2mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW12R-1STE1LF Amphenol ICC (FCI) | In Stock |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | - | 1A | - | Tin | 100V | - | - | 12 | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 14.6mm | 5.5mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW11S-2STME1LF Amphenol ICC (FCI) | 24 |
| - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Cut Tape (CT) | - | SFW | - | - | Discontinued | 1 (Unlimited) | Solder | - | - | 11 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | - | 1A | - | Tin | 100V | - | - | 11 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 16.8mm | 3.6mm | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW8R-1STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 8 | - | - | - | 1A | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV28R-4STE1HLF Amphenol ICC (FCI) | 24 |
| - | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 28 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12S-2STAE1LF Amphenol ICC (FCI) | 45 |
| - | - | Gold | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |