- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67516-216 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | no | Active | 1 (Unlimited) | IDC | - | 16 | - | - | 1 | Female | CLINCHER, WITH LATCH, POLARIZATION AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | - | - | 94V-0 | Blue | 15mOhm | 5kOhm | - | Ribbon | - | 100 | FFC | - | - | - | - | 45.47mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10061122-211120HLF Amphenol ICC (FCI) | 4990 | - | Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic | Black | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | - | Active | 1 (Unlimited) | Solder | - | 21 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | 3.25mm | 200mA | Gold | - | 21 | - | - | - | Black | 100mOhm | 50MOhm | - | - | - | - | FPC | Notched | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 8.1mm | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-105LF Amphenol ICC (FCI) | 668 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | 5 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | Tin | - | 5 | - | - | - | Blue | - | 5GOhm | - | Ribbon | - | 100 | CIC | - | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-45210E9ALF Amphenol ICC (FCI) | 326 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2009 | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 45 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | Gold | - | 45 | - | - | - | Beige | 30mOhm | 100MOhm | 50V | - | 50V | 20 | FPC | Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 28mm | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW11R-5STE1LF Amphenol ICC (FCI) | 43 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 11 | Right Angle | 7.3mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Brown | 30mOhm | 500MOhm | 100V | - | 100V | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 16.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-50110E9ALF Amphenol ICC (FCI) | 200 | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2009 | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 50 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | Gold | - | 50 | - | - | - | Beige | 30mOhm | 100MOhm | 50V | - | 50V | 20 | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 30.5mm | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW8R-3STAE1LF Amphenol ICC (FCI) | 43 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 8 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Gold | 100V | 8 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 13.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-36210E9ALF Amphenol ICC (FCI) | 204 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2009 | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 36 | - | - | 1 | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 36 | - | - | 500mA | Gold | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-2STAE5LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 11 | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | Brown | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-016LF Amphenol ICC (FCI) | 696 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | 16 | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Straight | 2.54mm | 2A | Tin | - | - | - | - | 94V-0 | Blue | 10mOhm | 5GOhm | - | Flat | - | 100 | FFC | - | - | - | - | 45.47mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW4R-2STE1LF Amphenol ICC (FCI) | 995 | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 4 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 4 | - | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 6.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW12R-5STE1LF Amphenol ICC (FCI) | 3606 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | Tin | 100V | 12 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 17.8mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-208LF Amphenol ICC (FCI) | 533 | - | Datasheet | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | 8 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | 8 | - | - | - | Blue | 15mOhm | 5kOhm | - | Ribbon | - | 100 | FFC | - | - | - | - | 25.15mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW16R-1C7LF Amphenol ICC (FCI) | 2928 | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 16 | Right Angle | 6.8mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 22.2mm | 5.5mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-052LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | BOARD CONNECTOR | 19 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 52 | Straight | - | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | - | 5GOhm | - | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-154LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | BOARD CONNECTOR | 21 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 54 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 58.17mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-144LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | BOARD CONNECTOR | 11 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 44 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 32.77mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-161LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | BOARD CONNECTOR | 28 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 61 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 75.95mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-045LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | BOARD CONNECTOR | 12 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 45 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 35.31mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW6R-6STE1LF Amphenol ICC (FCI) | 934 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 6 | Right Angle | 7.1mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Brown | 30mOhm | 500MOhm | 100V | - | 100V | 10 | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 11.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |