- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP10R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 10 | 85°C | -55°C | 2 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 10 | Right Angle | 4.5mm | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | Straight | - | 200V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 18.65mm | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV32R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 32 | - | - | 1 | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | Right Angle | 4.2mm | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 21.5mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW4R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | 100V | - | - | 4 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 30 | FPC | Tapered | - | Bottom | Solder Retention | 6.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW5R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | 100V | - | - | 5 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 30 | FPC | Tapered | - | Bottom | Solder Retention | 7.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW11R-2STE1LF Amphenol ICC (FCI) | 16000 | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | 11 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 13.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW5R-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | 100V | - | - | 5 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 30 | FPC | Tapered | - | Top | Solder Retention | 7.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW18R-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 18 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Tin | 100V | - | - | 18 | - | - | - | Black | - | - | - | 500MOhm | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW9R-2STE1LF Amphenol ICC (FCI) | 2652 | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | 9 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 11.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW8R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | 100V | - | - | 8 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 30 | FPC | Tapered | - | Bottom | Solder Retention | 10.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW13S-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 13 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 13 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | 15.6mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW11S-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 11 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 1A | - | Tin | 100V | - | - | 11 | - | - | - | Black | - | - | - | 500MOhm | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW30R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HFW4R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Gold | 100V | - | - | - | - | - | - | Black | - | - | - | 500MOhm | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | Bottom | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW8R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | 8 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 10.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() SLD7R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 200V | - | Tray | - | SLD | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | 85°C | -55°C | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 7 | Right Angle | 9.8mm | 1A | - | Tin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 16.5mm | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLD5S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | Tray | - | SLD | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 5 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 5 | - | - | - | - | Tin Alloy | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLW11R-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~105°C | Tray | - | SLW-R | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 11 | Right Angle | 6.8mm | - | UL | Tin Alloy | - | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | - | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | Straight | 2.0066 mm | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 17.2mm | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW30S-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 7.1mm | 1A | - | Tin Alloy | 100V | - | - | 30 | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 35.8mm | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLW18S-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~105°C | Tray | - | SLW-S | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 18 | Straight | 4mm | 1A | UL | Tin Alloy | 100V | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500MOhm | 100V | - | 2.0066 mm | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 24.2mm | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLD5S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 200V | - | Tray | - | SLD | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 5 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 5 | - | - | 1A | - | Tin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |