- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65801-103LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Obsolete | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 3 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | 15.49mm | - | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | - | - | 100 | CIC | - | - | - | - | 12.45mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW14R-5C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | - | - | -55°C~85°C | Tray | - | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 14 | Right Angle | 6.8mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 20.2mm | - | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV16R-1STE1 Amphenol ICC (FCI) | 3000 | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 13.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV22R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 16.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLP6R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 6 | - | - | - | - | UL | Tin Alloy | - | COMMERCIAL | 0.537 inch | 2 | - | STAGGERED | 0.197 inch | FEMALE | 94V-0 | Black | 0.177 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | - | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV34R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Right Angle | 4.2mm | unknown | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 22.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV28R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 19.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW25R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | 1A | - | Tin | 100V | - | - | - | 25 | - | - | - | - | Black | - | - | - | - | 500MOhm | - | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW19S-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 19 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | - | 1A | - | Tin | 100V | - | - | - | 19 | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | 21.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLD20S-1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | - | SLD | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 20 | - | 7mm | - | 1A | - | Tin | - | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 32.75mm | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV8R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | Receptacle | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | 4.9mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 9.5mm | 4.9mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM5R-1RLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | - | -55°C~85°C | Tray | 2008 | HLEM R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 5 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 5 | Right Angle | 9mm | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 9.8mm | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV34R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Right Angle | 4.2mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 22.5mm | 4.2mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW24R-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tray | - | SLW-R | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 24 | Right Angle | - | - | - | UL | Tin Alloy | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | 0.268 inch | - | SINGLE PRONG | 30mOhm | 500000000Ohm | - | - | Straight | 2.0066 mm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLW16S-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | - | - | -55°C~105°C | Tray | - | SLW-S | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 16 | Straight | 4mm | - | 1A | UL | Tin Alloy | 100V | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | 1A | SINGLE PRONG | 30mOhm | 500MOhm | 100V | - | - | 2.0066 mm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 22.2mm | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW14R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | - | SFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 14 | Right Angle | 7.3mm | - | - | UL | Tin Alloy | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | Black | - | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | - | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 19.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV7R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLP9R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 9 | Right Angle | 4.5mm | - | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | 30mOhm | - | 200V | - | Straight | - | - | 200V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 17.4mm | - | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV17R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | Right Angle | 4.2mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 14mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLP15S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 15 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 15 | Straight | 4mm | - | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 24.9mm | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |