- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62789-671111ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | - | Copper Alloy | 50V | - | Tape & Reel (TR) | - | SFY | - | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 67 | 85°C | -25°C | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.012 0.30mm | 67 | Right Angle | 5.2mm | - | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | - | STAGGERED | 0.079 inch | FEMALE | - | White | 0.2A | BELLOWED TYPE | 50mOhm | 50000000Ohm | - | 200VAC V | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 22.6mm | - | 0.079 2.00mm | 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() SLW26R-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | 100V | -55°C~105°C | Tray | - | SLW-R | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 26 | Right Angle | - | - | - | UL | Tin Alloy | - | COMMERCIAL | 2 | - | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | SINGLE PRONG | 30mOhm | 500000000Ohm | - | - | Straight | 2.0066 mm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV20R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | Receptacle | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | 4.2mm | unknown | 500mA | - | Tin | - | - | - | 500μm | - | - | - | - | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 15.5mm | 4.9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV8R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() SFW8R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 13.8mm | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - | ||
![]() HLW31R-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 31 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | - | 1A | - | Tin | 100V | - | - | - | 31 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | 33.6mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW18R-5C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 18 | Right Angle | 6.8mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 24.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW18R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | 105°C | -55°C | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 18 | Right Angle | 6.5mm | - | - | UL | Tin Alloy | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | FEMALE | 94V-0 | Brown | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | Straight | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 23.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW28R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | - | 1A | - | Tin | 100V | - | - | - | 28 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 30.6mm | 5.5mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW7S-1C7ALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.217 5.50mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV17R-2STE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV34R-1STBE1HLF Amphenol ICC (FCI) | 31 |
| - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-5STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | - | 1A | - | Tin | 100V | - | - | - | 4 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 9.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW15R-6STE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 15 | Right Angle | 7.1mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 20.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW32S-2A7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | - | 1A | - | Tin | 100V | - | - | - | 32 | - | - | - | - | Black | - | - | - | 500MOhm | - | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | 34.6mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10085901-60115EHLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW26R-3STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 26 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16S-6STME1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 16 | Straight | 3.6mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 22.4mm | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW30R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | - | Gold | - | - | - | - | 30 | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | - | 35.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW28R-3STAE1LF Amphenol ICC (FCI) | 45 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 33.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |