- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV35R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | -55°C~105°C | Tape & Reel (TR) | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 35 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | Right Angle | 4.2mm | 500mA | - | Tin | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 23mm | 4.2mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-006 Amphenol ICC (FCI) | In Stock | - | Datasheet | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | -65°C~105°C | Tray | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 6 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 6 | Straight | - | 2A | - | Tin | - | - | - | - | - | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-013 Amphenol ICC (FCI) | In Stock | - | Datasheet | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | -65°C~105°C | Tray | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 13 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 13 | Straight | - | 2A | - | Tin | - | - | - | - | - | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-041 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | -65°C~105°C | Tray | Clincher™ | e4 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 8 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 41 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-139 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | -65°C~105°C | Tray | Clincher™ | e4 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 6 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 39 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-215 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 15 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 100 | FFC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-203 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 3 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | 100 | FFC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 62684-322100 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold, Solder Plating, Tin | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | OPU | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Solder Plating | - | - | - | - | - | 32 | - | - | - | - | Beige | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight or Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 21.5mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 62674-251121 Amphenol ICC (FCI) | In Stock | - | Datasheet | Solder Plating, Tin | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | - | Phosphor Bronze | - | - | -55°C~85°C | Tape & Reel (TR) | SFV-S | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | - | Solder Plating | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 17mm | - | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 62684-401100 Amphenol ICC (FCI) | 850 | - | Datasheet | Gold, Solder Plating, Tin | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | OPU | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 40 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Solder Plating | - | - | - | - | - | 40 | - | - | - | - | Beige | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 25.5mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 65801-032LF Amphenol ICC (FCI) | In Stock | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | -65°C~105°C | Tray | Clincher™ | e3 | yes | Obsolete | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 32 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | 100 | FFC, FPC | - | - | - | - | 86.11mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10014265-609100 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | - | Tape & Reel (TR) | SFVA | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Flip Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | Flash | 0.082 2.08mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 62684-402100 Amphenol ICC (FCI) | 432 | - | Datasheet | Gold, Solder Plating, Tin | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | OPU | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 40 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Solder Plating | - | - | - | - | - | 40 | - | - | - | - | Beige | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | 50V | - | - | 20 | FFC, FPC | Straight or Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 25.5mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 62684-452100 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold, Solder Plating, Tin | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | OPU | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 45 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Solder Plating | - | - | - | - | - | 45 | - | - | - | - | Beige | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | 20 | FFC, FPC | Straight or Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 28mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HFW5S-2STE1 Amphenol ICC (FCI) | 1000 | - | Datasheet | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | 100V | -55°C~85°C | Tape & Reel (TR) | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin Alloy | 100V | - | - | - | 1mm | 5 | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | 8mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFR8R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | -55°C | 100V | - | Tape & Reel (TR) | SFR | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | Male | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | 100V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 8 | - | - | 500mA | UL | Tin Alloy | - | COMMERCIAL | 0.465 inch | 1 | 1mm | - | RECTANGULAR | - | - | 94V-0 | Black | 0.217 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500MOhm | - | 500VAC V | Straight | 20 Cycles | - | RECTANGULAR | ZIF N | - | FFC, FPC | Straight or Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HLD22R-2C8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | 200V | - | Tray | HLD | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 22 | 85°C | -55°C | 1 | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 22 | Right Angle | 7.5mm | 1A | - | Tin | - | - | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | Straight | - | - | - | - | - | FFC, FPC | Straight, Tapered | - | - | - | 31.05mm | - | - | 0.189 4.80mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLD25R-1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | 200V | - | Tray | SLD | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 25 | Right Angle | 9.8mm | 1A | - | Tin | - | - | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 39mm | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-6STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | - | - | - | - | - | - | 11 | - | - | - | - | Brown | - | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 16.8mm | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - | ||
![]() SFW20R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 100.1kV | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | - |