- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW16R-6STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | - | - | - | - | - | 16 | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 21.8mm | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | ||
![]() SFW10R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | - | Tin Alloy | - | - | - | 10 | - | - | - | Black | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 15.8mm | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLW15S-1C7 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | - | - | -55°C~105°C | Tray | SLW-S | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 15 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 15 | Straight | 4mm | - | 1A | UL | Tin Alloy | 100V | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500MOhm | 100V | - | 2.0066 mm | - | 100V | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 21.2mm | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLD9R-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | - | - | Tray | SLD | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 9 | - | - | - | - | - | Tin Alloy | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLD14S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | SLD | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 14 | - | - | - | 1A | - | Tin Alloy | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW26R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | SFW-R | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Right Angle | 7.3mm | - | - | UL | Tin Alloy | - | COMMERCIAL | 1 | - | RECTANGULAR | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 31.8mm | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLD7R-1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | SLD | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 7 | Right Angle | 9.8mm | - | 1A | - | Tin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 16.5mm | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW14R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | - | - | - | - | - | 14 | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 19.8mm | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | ||
![]() SFV11R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | -55°C~105°C | Tape & Reel (TR) | SFV-R | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 11 | - | - | 1 | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | Right Angle | 4.2mm | unknown | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 11mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW8S-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tape & Reel (TR) | HFW | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 5.5mm | - | 1A | - | Tin Alloy | 100V | - | - | 8 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | 10.6mm | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV7R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 9mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP16R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 16 | - | - | - | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW28R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | - | Tin Alloy | - | - | - | 28 | - | - | - | Black | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 33.8mm | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP20R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 20 | 85°C | -55°C | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 20 | Right Angle | 4.5mm | - | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 31.15mm | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV12R-1STE1 Amphenol ICC (FCI) | 1500 | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 11.5mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV15R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 13mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP15R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 15 | 85°C | -55°C | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 15 | Right Angle | 4.5mm | - | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 24.9mm | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV32R-2STE1 Amphenol ICC (FCI) | 1735 | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 21.5mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP16S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 16 | 85°C | -55°C | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 16 | Straight | 4mm | - | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 26.15mm | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV16R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 13.5mm | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 |