- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLP5R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | - | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 5 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 5 | - | - | - | UL | Tin Alloy | - | COMMERCIAL | 0.488 inch | 2 | - | STAGGERED | 0.197 inch | FEMALE | 94V-0 | Black | 0.177 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | Straight | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 inch | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV28R-2STE1 Amphenol ICC (FCI) | 1768 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 19.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV35R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 35 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 23mm | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 20.5mm | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() HFW20R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin Alloy | - | - | - | - | 20 | - | - | - | - | Black | - | - | - | 30mOhm | - | 100V | - | Straight | - | - | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 22.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV34R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 34 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV22R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 16.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP4S-5 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | - | - | Tray | - | SLP0712TE (750W) | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 4 | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP6R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 6 | 85°C | -55°C | 2 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 6 | Right Angle | 4.5mm | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 13.65mm | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP10S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 10 | - | - | - | UL | Tin Alloy | - | COMMERCIAL | 0.734 inch | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 0.217 inch | 1A | BELLOWED TYPE | 30mOhm | - | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP4S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 4 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 4 | Straight | 4mm | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 11.15mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP4S-5LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 4 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | Straight | 4mm | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 11.15mm | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP10S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 10 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 10 | Straight | 4mm | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 18.65mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP5S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 5 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 5 | Straight | 4mm | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 12.4mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP15S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | - | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 15 | 85°C | -55°C | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 15 | Straight | - | - | UL | Tin Alloy | - | COMMERCIAL | 0.98 inch | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | 1A | BELLOWED TYPE | 30mOhm | - | 200V | 500VAC V | - | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP6S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 6 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 6 | Straight | 4mm | 1A | UL | Tin | - | COMMERCIAL | - | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | - | 1A | - | 30mOhm | 1000000000Ohm | 200V | 500VAC V | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 13.65mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP9S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 9 | Straight | 4mm | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | 200V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 17.4mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV6R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 8.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP5R-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | - | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 5 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 5 | Right Angle | 4.5mm | 1A | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | Straight | - | - | 200V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 12.4mm | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW24S-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 24 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | - | 24 | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | 100V | - | - | - | 5 | CIC | Tapered | - | Top | - | 26.6mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |