- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLEM23S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | SLEM | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 23 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 23 | Straight | 5mm | 1A | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 35mm | - | 0.335 8.50mm | 0.25mm ~ 0.35mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW25R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | ||
![]() SLEM16S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | SLEM | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 16 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 16 | Straight | 5mm | 1A | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 26.25mm | - | 0.335 8.50mm | 0.25mm ~ 0.35mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW18R-6STE1 Amphenol ICC (FCI) | 1653 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | ||
![]() SFW27R-5STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | - | - | - | - | 27 | - | - | - | - | Brown | - | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 32.8mm | - | 0.106 2.70mm | 0.30mm | - | No | Non-RoHS Compliant | - | ||
![]() SLP12R-5LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | 200V | - | Tray | SLP0712TE (750W) | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 12 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | Right Angle | 4.5mm | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 21.15mm | - | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV8R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV17R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 14mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV14R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 12.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV13R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 12mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV17R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 14mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP16S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 16 | - | - | - | UL | Tin Alloy | COMMERCIAL | 1.03 inch | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 0.217 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 inch | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV32R-1STE1 Amphenol ICC (FCI) | 9000 | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 21.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV24R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 17.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV5R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 8mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-4STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 20.5mm | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLD12R-1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tray | SLD | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 12 | Right Angle | 9.8mm | 1A | - | Tin | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | 22.75mm | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW22R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | SFW-R | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 22 | - | - | 1 | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Right Angle | 7.3mm | - | UL | Tin Alloy | COMMERCIAL | - | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | Black | - | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | - | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 27.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV20R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | 20 | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 15.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV35R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 35 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 23mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 |