- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLW29S-6C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 29 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 29 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 5 | CIC | Tapered | - | Top | - | 31.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV11R-3STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | - | Active | 1 (Unlimited) | Solder | - | 11 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV16R-4STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 16 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV33R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Active | 1 (Unlimited) | Solder | - | 33 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV9R-3STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | - | Active | 1 (Unlimited) | Solder | - | 9 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | - | 500mA | Gold | - | - | FEMALE | - | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV9R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Active | 1 (Unlimited) | Solder | - | 9 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | - | 500mA | Tin | - | - | FEMALE | - | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW10R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | Right Angle | 5.5mm | 500mA | Tin | 100V | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | Straight | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | 16.96mm | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-401100AHLF Amphenol ICC (FCI) | 4838 | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2015 | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 40 | 85°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Beige | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW17R-4STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | 17 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 17 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Gold | 100V | 17 | - | - | Black | - | 500MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-5511N0ALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | - | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | 55 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 55 | Right Angle | 5mm | 500mA | Gold | - | - | FEMALE | 94V-0 | Beige | 30mOhm | 100MOhm | 50V | - | 20 | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 33mm | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW17R-1C7 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~105°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | 17 | - | - | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | - | Tin Alloy | - | 17 | - | - | Black | 30mOhm | - | 100V | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 23.2mm | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22S-6STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | 22 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Tin | - | - | - | - | Brown | 30mOhm | - | 100V | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 28.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV12R-2STE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HLW23S-2A7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLW-S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | FFC/FPC CONNECTOR | 23 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 23 | Straight | 3.9mm | 1A | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 25.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV21R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | 21 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW30R-4STZE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene | - | - | - | Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | 100V | 30 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | - | - | - | Top | - | 35.8mm | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() HLW22S-2C7LF Amphenol ICC (FCI) | 617400 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | 22 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 22 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 24.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW26R-1STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | 26 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW7S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | 7 | 85°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | Black | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW9S-2STAE1LF Amphenol ICC (FCI) | 1608 | - | - | - | Gold | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | 9 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Gold | 100V | 9 | - | - | Black | - | 500MOhm | - | - | 30 | FPC | Tapered | - | - | - | 12mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |